HP logo

HP Color LaserJet Enterprise Flow LaserJet Enterprise Flow M880z+ Wireless Multifunction Color Printer, Copier, Scanner; Duplex

Data-sheet quality:
created/standardized by Icecat
Product views:
319196
Info modified on:
19 May 2025, 21:00:15
Short summary description HP Color LaserJet Enterprise Flow LaserJet Enterprise Flow M880z+ Wireless Multifunction Color Printer, Copier, Scanner; Duplex:

HP Color LaserJet Enterprise Flow LaserJet Enterprise Flow M880z+ Wireless Multifunction Color Printer, Copier, Scanner; Duplex, Laser, Color printing, 1200 x 1200 DPI, A3, Direct printing, Black, White

Long summary description HP Color LaserJet Enterprise Flow LaserJet Enterprise Flow M880z+ Wireless Multifunction Color Printer, Copier, Scanner; Duplex:

HP Color LaserJet Enterprise Flow LaserJet Enterprise Flow M880z+ Wireless Multifunction Color Printer, Copier, Scanner; Duplex. Print technology: Laser, Printing: Color printing, Maximum resolution: 1200 x 1200 DPI, Print speed (color, normal quality, A4/US Letter): 46 ppm. Copying: Color copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Color scanning, Optical scanning resolution: 600 x 600 DPI. Duplex functions: Print, Copy, Scan. Maximum ISO A-series paper size: A3. Wi-Fi. Direct printing. Product color: Black, White

Reasons to buy
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.