HP logo

HP Z24i computer monitor 24" 1920 x 1200 pixels LED Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
268246
Info modified on:
14 Mar 2024, 18:53:45
Long product name HP Z24i computer monitor 24" 1920 x 1200 pixels LED Black:

60,96 cm (24 in) IPS Gen 2 LED, 1920 x 1200, 300 cd/m2, 1000:1, 8 ms, DisplayPort, DVI-D, VGA, Refurbished

HP Z24i computer monitor 24" 1920 x 1200 pixels LED Black:

Visual power to overachieve
With stunning IPS panels, 178-degree viewing and up to 10x the contrast ratio of mainstream Twisted Nematic displays, HP Performance Displays are designed to deliver outstanding image performance and accuracy. Realize the advantages of ultra-fast response times and smooth color transitions –so the work you see can be as great as the work you do.

IPS technology
Get outstanding image accuracy, exceptional adjustability, and mission-critical reliability optimized for commercial environments. Built with IPS Gen 2 panels (select models), the IPS Displays deliver power savings over first-generation IPS technology and extra-wide viewing angles that foster collaboration.

The power of multiples
Enjoy the increased productivity of multiple monitors by tiling your monitors side by side. The ultra-thin bezels mean less visual obstruction between screens and the IPS panels give you excellent image integrity from one end of the array to the other.

Over one billion on-screen colors
Select models have 30-bit LCD panel technology that show over one billion active colors–64 times more colors compared to traditional LCDs. The left image is an example of banding artifacts from insufficient bit depth. HP's 30-bit technology gives you much smoother color transitions (as seen in the image on the right) and virtually eliminates contouring or banding artifacts.

Energy Efficient Design
HP Z Displays minimize power and cooling costs with 85% efficient power supplies.

Out-of-the-Box Productivity
HP Z Displays are ready out of the box with HP Quick Release for simple setup and HP Display Assistant Software for brightness/contrast control, theft deterrence and power savings. Tilt, pivot, swivel and adjust the display just about any way you want with the 8-way2 comfort adjust stand. Featuring easy cable management and convenient 4-port USB hub, our thoughtful display design helps you be productive from the start.

Short summary description HP Z24i computer monitor 24" 1920 x 1200 pixels LED Black:

HP Z24i, 24", 1920 x 1200 pixels, LED, LCD, 8 ms, Black

Long summary description HP Z24i computer monitor 24" 1920 x 1200 pixels LED Black:

HP Z24i. Display diagonal: 24", Display resolution: 1920 x 1200 pixels, Display technology: LED. Display: LCD. Response time: 8 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 2.0. VESA mounting, Height adjustment. Product color: Black

Video
Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.