HP logo

HP ENVY TouchSmart 23-k000ed Recline Intel® Core™ i5 i5-4570T 23" 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR3-SDRAM 1 TB Hybrid-HDD NVIDIA® GeForce® GT 730A Windows 8 Black, Silver

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76549
Info modified on:
07 Oct 2024, 17:07:26
Short summary description HP ENVY TouchSmart 23-k000ed Recline Intel® Core™ i5 i5-4570T 23" 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR3-SDRAM 1 TB Hybrid-HDD NVIDIA® GeForce® GT 730A Windows 8 Black, Silver:

HP ENVY TouchSmart 23-k000ed Recline, 23", Full HD, Intel® Core™ i5, 8 GB, 1 TB, Windows 8

Long summary description HP ENVY TouchSmart 23-k000ed Recline Intel® Core™ i5 i5-4570T 23" 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR3-SDRAM 1 TB Hybrid-HDD NVIDIA® GeForce® GT 730A Windows 8 Black, Silver:

HP ENVY TouchSmart 23-k000ed Recline. Product type: All-in-One PC. Display diagonal: 23", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: Intel® Core™ i5, Processor frequency: 2.9 GHz. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: Hybrid-HDD. Discrete graphics card model: NVIDIA® GeForce® GT 730A. Built-in camera. Operating system installed: Windows 8. Product color: Black, Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.