HP logo

HP Pavilion g6-2324tx Intel® Core™ i5 i5-3230M Laptop 15.6" 4 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 7670M Windows 8 Black, White

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68558
Info modified on:
23 Jan 2025, 19:24:05
Short summary description HP Pavilion g6-2324tx Intel® Core™ i5 i5-3230M Laptop 15.6" 4 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 7670M Windows 8 Black, White:

HP Pavilion g6-2324tx, Intel® Core™ i5, 2.6 GHz, 15.6", 1366 x 768 pixels, 4 GB, 500 GB

Long summary description HP Pavilion g6-2324tx Intel® Core™ i5 i5-3230M Laptop 15.6" 4 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 7670M Windows 8 Black, White:

HP Pavilion g6-2324tx. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-3230M, Processor frequency: 2.6 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 8. Product color: Black, White

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.