HP logo

HP PageWide 477dw Thermal inkjet A4 2400 x 1200 DPI 40 ppm Wi-Fi

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76744
Info modified on:
14 Mar 2024, 19:34:09
Short summary description HP PageWide 477dw Thermal inkjet A4 2400 x 1200 DPI 40 ppm Wi-Fi:

HP PageWide 477dw, Thermal inkjet, Color printing, 2400 x 1200 DPI, A4, Direct printing, Gray

Long summary description HP PageWide 477dw Thermal inkjet A4 2400 x 1200 DPI 40 ppm Wi-Fi:

HP PageWide 477dw. Print technology: Thermal inkjet, Printing: Color printing, Maximum resolution: 2400 x 1200 DPI, Print speed (color, normal quality, A4/US Letter): 40 ppm. Copying: Color copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Color scanning, Optical scanning resolution: 1200 x 1200 DPI. Faxing: Color faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product color: Gray

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.