location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP PageWide Pro 477dw Multifunction Printer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PageWide
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PageWide Pro 477dw Multifunction Printer
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
D3Q20A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889296726081 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18528
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 30 Mar 2023
Product end of life date
Bullet Points HP PageWide Pro 477dw Multifunction Printer
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Business Thermal inkjet Color printing
  • - 2400 x 1200 DPI
  • - Printing colors: Black, Cyan, Magenta, Yellow
  • - A4 40 ppm
  • - Color copying Color scanning Color faxing
  • - Apple AirPrint, Google Cloud Print, HP ePrint, Mopria Print Service
  • - Direct printing
  • - USB port Wi-Fi Ethernet LAN
  • - Internal memory: 768 MB
  • - 48.7 lbs (22.1 kg)
Guarantee: One-year, on-site warranty, service and support; one-year technical phone support, chat, and e-mail
Long product name HP PageWide Pro 477dw Multifunction Printer :
The short editorial description of HP PageWide Pro 477dw Multifunction Printer

HP PageWide Pro 477dw Multifunction Printer
More>>>
HP PageWide Pro 477dw Multifunction Printer:
The official marketing text of HP PageWide Pro 477dw Multifunction Printer as supplied by the manufacturer

HP PageWide: Not Laser. Not inkjet. It’s the best of both. A new alternative for business printing.
HP PageWide is designed with fewer moving parts. The stationary, page-width print bar enables unmatched speeds, improved reliability, and fewer replacement parts, all with professional print quality at the lowest total cost of operation in its class.
Single-pass two-sided scanning
Save time and reduce waste with two-sided scanning that captures all your data in a single pass.
Color touchscreen (printer)
Manage jobs directly at the MFP, using the HP color touchscreen.
On-the-go printing with HP ePrint
Print photos, documents, and more when you're on the go, using HP ePrint.
Easy mobile printing from HP
Easily print from your smartphone, tablet, and notebook at work, home, or on the go.

Short summary description HP PageWide Pro 477dw Multifunction Printer:
This short summary of the HP PageWide Pro 477dw Multifunction Printer data-sheet is auto-generated and uses the product title and the first six key specs.

HP PageWide Pro 477dw Multifunction Printer, Thermal inkjet, Color printing, 2400 x 1200 DPI, A4, Direct printing, Gray

Long summary description HP PageWide Pro 477dw Multifunction Printer:
This is an auto-generated long summary of HP PageWide Pro 477dw Multifunction Printer based on the first three specs of the first five spec groups.

HP PageWide Pro 477dw Multifunction Printer. Print technology: Thermal inkjet, Printing: Color printing, Maximum resolution: 2400 x 1200 DPI, Print speed (color, normal quality, A4/US Letter): 40 ppm. Copying: Color copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Color scanning, Optical scanning resolution: 1200 x 1200 DPI. Faxing: Color faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product color: Gray

Printing
Duplex printing mode
Auto
Print technology *
Thermal inkjet
Printing *
Color printing
Duplex printing *
Yes
Maximum resolution *
2400 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
40 ppm
Print speed (color, normal quality, A4/US Letter)
40 ppm
Time to first page (black, normal)
6.5 s
Time to first page (color, normal)
7 s
Print margins (top, bottom, right, left)
0.165" (4.2 mm)
Copying
Copying *
Color copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
40 cpm
Copy speed (color, normal quality, A4)
40 cpm
Maximum number of copies
99 copies
Copier resize
25 - 400%
Scanning
Scanning *
Color scanning
Optical scanning resolution *
1200 x 1200 DPI
Maximum scan area
8.5 x 14" (216 x 356 mm)
Scanner type *
Flatbed & ADF scanner
Scan technology
CIS
Scan to
E-mail, File, USB
Scan speed (black)
25 inch/min
Scan speed (color)
25 inch/min
Image formats supported
BMP, JPS, PNG, TIF
Document formats supported
PDF, RTF, TXT
Input color depth
24 bit
Grayscale levels
256
TWAIN version
1.9
Fax
Faxing *
Color faxing
Fax resolution (black)
300 x 300 DPI
Fax transmission speed
4 sec/page
Modem speed
33.6 Kbit/s
Fax memory
100 pages
Fax speed dialing (max numbers)
199
Fax broadcasting
20 locations
Features
Recommended duty cycle
750 - 4500 pages per month
Maximum duty cycle *
50000 pages per month
Digital sender
Yes
Number of print cartridges *
4
Printing colors *
Black, Cyan, Magenta, Yellow
Page description languages
PCL 6, PostScript 3
All-In-One-multitasking
Yes
Input & output capacity
Total number of input trays *
2
Total input capacity *
500 sheets
Total output capacity *
300 sheets
Input & output capacity
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
50 sheets
Maximum number of input trays
3
Maximum output capacity
300 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Bond paper, Card stock, Envelopes, Glossy paper, Heavy paper, Labels, Matte paper, Photo paper, Plain paper, Recycled paper, Satin paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
JIS B-series sizes (B0...B9)
B5, B6
Envelopes sizes
B5, C5, C6, DL
Ports & interfaces
Standard interfaces
Ethernet, RJ-11, USB 2.0, Wireless LAN
Direct printing *
Yes
USB port
Yes
RJ-11 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Cabling technology
10/100Base-T(X)
Ethernet LAN data rates
10,100 Mbit/s
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Mobile printing technologies
Apple AirPrint, Google Cloud Print, HP ePrint, Mopria Print Service
Performance
Maximum internal memory
768 MB
Card reader integrated
No
Internal memory *
768 MB
Design
Product color *
Gray
Market positioning *
Business
Built-in display *
Yes
Display diagonal
4.3"
Touchscreen
Yes
Control type
Touch
Color display
Yes
Power
Power consumption (max)
100 W
Power consumption (average operating)
70 W
Power consumption (ready)
10 W
Power consumption (sleep)
4.8 W
Power consumption (off)
0.2 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Brand-specific features
HP dynamic security
Yes
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
20.9" (530 mm)
Depth
16" (407 mm)
Height
18.4" (467 mm)
Weight
48.7 lbs (22.1 kg)
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 08:10:38
Uk has collected 15 expert reviews for HP PageWide Pro 477dw Multifunction Printer Thermal inkjet A4 2400 x 1200 DPI 40 ppm Wi-Fi and the average expert rating is 88 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
88%
Source Review comments Score
itpro.co.uk
Updated:
2017-07-22 01:36:28
The PageWide Pro 477dw is a small workgroup colour printer, with key features including a 500-sheet paper tray and 50-page multi-purpose feed, a 10.9in colour touchscreen, and a 50-page duplexing automatic document feeder (ADF). Its standard interfaces in...
Good Fast, Quiet, Low running costs, High print quality...
Bad Print quality heavily dependent on paper quality...
Bottom line HP's latest inkjet MFP combines great quality with laser-shaming speed and running costs...
100%
itpro.co.uk
Updated:
2019-11-22 10:15:15
Sign up for our daily newsletterHP's PageWide Pro 477dw is one of the most expensive inkjets in its category, but it's quite unlike any other you've used. The clue's in the name: while the print heads in a normal inkjet whizz back and forth across the p...
Good Incredible speeds, Great quality, Superb value...
Bad Image quality is somewhat dependant on paper quality...
Bottom line It's hard to argue against the HP PageWide 477dw for a busy small office. Yes it's sensitive to paper quality, but any extra cost there is more than offset by savings on ink. Otherwise it's fast, comparatively stylish, and produces great results. We ca...
100%
pcmag.com
Updated:
2017-03-01 08:10:38
The HP PageWide Pro 477dw Multifunction Printer ($699.99) all-in-one printer (AIO) operates more like a laser than the inkjet it is. Like its more expensive, higher-volume sibling, the HP PageWide Pro 577dw Multifunction Printer, the 477dw is fast, prints...
Good Competitive running costs, Good text and excellent graphics print quality, Decent print speeds, Multiple mobile connectivity options, Supports single-pass, two-sided scanning and copying...
Bad Relatively high purchase price...
Bottom line The HP PageWide Pro 477dw Multifunction Printer is fast for an inkjet all-in-one, it has reasonable running costs, and it prints near-typesetter-quality text and terrific-looking graphics...
80%
computershopper.com
Updated:
2017-07-22 01:36:28
When is an inkjet printer not an inkjet printer? The answer might be: When it functions almost indistinguishably, from the outside, like a laser one.HP's revised line of inkjet-based PageWide printers, introduced in 2016, attempts to meld the best qualiti...
Good Excellent text, graphics print quality, Low ink costs, Fast printing speeds for text and photos, Single-pass double-sided copying/scanning, plus ADF, Generous (and expandable) paper capacities...
Bad Relatively pricey, Can't print borderless graphics...
Bottom line HP's innovative AIO combines some of the key advantages of laser and inkjet printers, including excellent print quality for both text and graphics, plus a low cost per page. Read More...
90%
topnewreview.com
Updated:
2018-04-06 04:04:10
$ 425.88 $ 699.99$ 425.88 $ 699.99Office printer with impressive new Pagewide inkjet technology...
Bottom line Office printer with impressive new Pagewide inkjet technology...
100%
gadgetreview.com
Updated:
2020-10-06 04:35:15
The HP Pagewide pro is a printer fit for most small office businesses. This printer has a large paper capacity of 550 pages per load. This printer saves 40 percent more than most laser printers when it comes to print speeds and print quality. This is a mu...
Good Duplex printing, Large paper capacity...
Bad Embedded security features don't seem so useful...
Bottom line The HP PageWide Pro 477DW is a great choice for any small business because it has a large capacity paper tray and ink, which means that one printer may be enough for the whole office. It is expensive, but the printer holds true to its worth by being faste...
85%