icecat logo
Icecat: creating the world's largest open catalog with 19309028 data-sheets & 35854 brands – register (free)
HP logo

HP Everyday Photo Paper, Glossy, 52 lb, 4 x 6 in. (101 x 152 mm), 50 sheets

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22811
Info modified on:
21 Jun 2024, 01:11:36
Bullet Points HP Everyday Photo Paper, Glossy, 52 lb, 4 x 6 in. (101 x 152 mm), 50 sheets:
  • - Have fun—and print and share your photos with everyone. Print brilliant, glossy photos ideal for turning your ideas into spontaneous home photos, school projects, or crafts. Enjoy convenient, affordable photo printing at home with Instant Ink.
  • - Print with FSC®-certified<sup>[3]</sup> HP Photo Papers, sourced from sustainably managed forests according to Forest Stewardship Council® standards. And your photos are recyclable as mixed paper.<sup>[4]</sup>
  • - Frame your quick-dry prints right away.<sup>[1]</sup> Your durable photos resist fading for generations when printed with Original HP Ink.<sup>[2]</sup>
Guarantee:
90 day warranty, manufacturer will replace if defective
Long product name HP Everyday Photo Paper, Glossy, 52 lb, 4 x 6 in. (101 x 152 mm), 50 sheets:

Everyday Photo Paper, Glossy, 52 lb, 4 x 6 in. (101 x 152 mm), 50 sheets

HP Everyday Photo Paper, Glossy, 52 lb, 4 x 6 in. (101 x 152 mm), 50 sheets:

Ideal for inkjet printer users and HP Inkjet printer owners who want affordable casual photo printing at home.

Hold nothing back. With affordable, at home photo printing, you can cover every wall and share every memory on this FSC®-certified[3] paper. Your fade-resistant[2] prints have a glossy finish for brilliant photos.

Short summary description HP Everyday Photo Paper, Glossy, 52 lb, 4 x 6 in. (101 x 152 mm), 50 sheets:

HP Everyday Photo Paper, Glossy, 52 lb, 4 x 6 in. (101 x 152 mm), 50 sheets, Gloss, 200 g/m², White, 50 sheets, Business, Enterprise, 15 - 35 °C

Long summary description HP Everyday Photo Paper, Glossy, 52 lb, 4 x 6 in. (101 x 152 mm), 50 sheets:

HP Everyday Photo Paper, Glossy, 52 lb, 4 x 6 in. (101 x 152 mm), 50 sheets. Finish type: Gloss, Media weight: 200 g/m², Product color: White. Width: 4.88" (123.8 mm), Depth: 0.75" (19.1 mm), Height: 7.13" (181 mm). Quantity per pack: 1 pc(s), Package width: 4.88" (123.8 mm), Package depth: 0.75" (19.1 mm). Pallet weight: 14.9 oz (422.3 g), Number of cartons per pallet: 390 pc(s), Number of layers per pallet: 10 pc(s). Pallet dimensions (W x D x H): 48 x 40 x 48.7" (1219.2 x 1016 x 1238.2 mm)

Specs
Recommended products
Distributors
Loading...
Specs +
Recommended products +
Distributors +
Disclaimer HP Everyday Photo Paper, Glossy, 52 lb, 4 x 6 in. (101 x 152 mm), 50 sheets CR758A:
[2] Based on HP internal testing and/or testing by Wilhelm Imaging Research. Photos printed on glossy and satin HP Photo Papers and displayed under glass. See http://www.hp.com/printpermanence .
[3] HP has a policy for offering Forest Stewardship Council® (FSC®)-certified papers that are sourced from FSC®-certified forests and other controlled sources. HP trademark license code FSC®-C017543, see http://www.fsc.org . Not all FSC®-certified products are available in all regions, look for logo on pack.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.