HP EliteBook 2570p, Intel® Core™ i5, 2.9 GHz, 12.5", 1366 x 768 pixels, 4 GB, 180 GB
HP EliteBook 2570p. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-3380M, Processor frequency: 2.9 GHz. Display diagonal: 12.5", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 180 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 7 Professional. Product color: Silver