HP logo

HP 2000 2b19WM AMD E E-300 Laptop 15.6" 4 GB DDR3-SDRAM 320 GB HDD Windows 8 Blue

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15608
Info modified on:
25 Jan 2025, 22:41:53
End of life date:
05 Oct 2013
Short summary description HP 2000 2b19WM AMD E E-300 Laptop 15.6" 4 GB DDR3-SDRAM 320 GB HDD Windows 8 Blue:

HP 2000 2b19WM, AMD E, 1.3 GHz, 15.6", 1366 x 768 pixels, 4 GB, 320 GB

Long summary description HP 2000 2b19WM AMD E E-300 Laptop 15.6" 4 GB DDR3-SDRAM 320 GB HDD Windows 8 Blue:

HP 2000 2b19WM. Product type: Laptop, Form factor: Clamshell. Processor family: AMD E, Processor model: E-300, Processor frequency: 1.3 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: AMD Radeon HD 6310. Operating system installed: Windows 8. Product color: Blue

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.