HP logo

HP EliteBook 820 G1 Base Model Notebook PC Intel® Core™ i3 i3-4010U Laptop 12.5" 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black, Silver

Brand:
Product family:
Product series:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76125
Info modified on:
22 Jan 2025, 05:37:34
Short summary description HP EliteBook 820 G1 Base Model Notebook PC Intel® Core™ i3 i3-4010U Laptop 12.5" 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black, Silver:

HP EliteBook 820 G1 Base Model Notebook PC, Intel® Core™ i3, 1.7 GHz, 12.5", 1366 x 768 pixels, 4 GB, 500 GB

Long summary description HP EliteBook 820 G1 Base Model Notebook PC Intel® Core™ i3 i3-4010U Laptop 12.5" 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black, Silver:

HP EliteBook 820 G1 Base Model Notebook PC. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-4010U, Processor frequency: 1.7 GHz. Display diagonal: 12.5", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4400. Operating system installed: Windows 7 Professional. Product color: Black, Silver. Weight: 2.93 lbs (1.33 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.