location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OfficeJet 250 Mobile Wireless All-in-One Color Printer, Copier, Scanner

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OfficeJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HP OfficeJet 250 Mobile Wireless All-in-One Color Printer, Copier, Scanner
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CZ992A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889894442543 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 661922
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Jul 2024 17:09:48
The date of the most recent change of the data-sheet in Icecat's system
CE Marking (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (2.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP OfficeJet 250 Mobile Wireless All-in-One Color Printer, Copier, Scanner
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 10-sheet ADF
  • - Print, copy, scan
Guarantee: One-year limited hardware warranty; For more info please visit us at http://support.hp.com
Long product name HP OfficeJet 250 Mobile Wireless All-in-One Color Printer, Copier, Scanner :
The short editorial description of HP OfficeJet 250 Mobile Wireless All-in-One Color Printer, Copier, Scanner

OfficeJet 250 Mobile All-in-One Printer
More>>>
HP OfficeJet 250 Mobile Wireless All-in-One Color Printer, Copier, Scanner:
The official marketing text of HP OfficeJet 250 Mobile Wireless All-in-One Color Printer, Copier, Scanner as supplied by the manufacturer

Powerful printing, copying, and scanning on the go Print, scan, and copy from nearly anywhere with this portable all-in-one. Easily connect to your printer with Bluetooth® Smart technology and Wi-Fi Direct®.[1,2] This quiet workhorse has a long battery life and delivers the most pages.[3]

Short summary description HP OfficeJet 250 Mobile Wireless All-in-One Color Printer, Copier, Scanner:
This short summary of the HP OfficeJet 250 Mobile Wireless All-in-One Color Printer, Copier, Scanner data-sheet is auto-generated and uses the product title and the first six key specs.

HP OfficeJet 250 Mobile Wireless All-in-One Color Printer, Copier, Scanner, Thermal inkjet, Color printing, 4800 x 1200 DPI, A4, Direct printing, Black

Long summary description HP OfficeJet 250 Mobile Wireless All-in-One Color Printer, Copier, Scanner:
This is an auto-generated long summary of HP OfficeJet 250 Mobile Wireless All-in-One Color Printer, Copier, Scanner based on the first three specs of the first five spec groups.

HP OfficeJet 250 Mobile Wireless All-in-One Color Printer, Copier, Scanner. Print technology: Thermal inkjet, Printing: Color printing, Maximum resolution: 4800 x 1200 DPI, Print speed (color, normal quality, A4/US Letter): 7 ppm. Copying: Color copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Color scanning, Optical scanning resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product color: Black

Portability meets productivity

Quickly print, copy, and scan multipage documents hands-free with the 10-page automatic document feeder.
Simply connect and print from your laptop or mobile devices.[1,2]
Start printing right out of the box with quick and easy setup, using HP Auto Wireless Connect.[4]
This durable, compact all-in-one fits in your car, backpack, and more for convenient printing anywhere.

Lead the way with fast, easy mobile printing

Reduce charging interruptions with a long-lasting battery.
Get the highest page yields of any in-class all-in-one, using Original HP cartridges.[3]
Set the pace for success wherever you go. Keep moving through the day with fast print speeds.[5]
The 2.65-inch (6.73 cm) color touchscreen makes for easy printing, scanning, and copying.

High-powered quality and reliability

Power through the workday. Charge from home, in your car or office, and more.[6]
Plug in your AC power source to charge within 90 minutes while the printer is off, with HP Fast Charge.[7]
Minimize disruptions with premium design and quiet performance. Impress clients, without noisy interruptions.
Get high-quality prints time after time with an all-in-one designed and built to be reliable.

Unleash your printing

Print wirelessly from your mobile device without a Wi-Fi code or password. [9]

Printing
Duplex printing mode
Manual
Resolution color
4800 x 1200 DPI
Print resolution black
1200 x 1200 DPI
Print technology *
Thermal inkjet
Printing *
Color printing
Duplex printing *
Yes
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
10 ppm
Print speed (color, normal quality, A4/US Letter)
7 ppm
Print speed (black, draft quality, A4/US Letter)
20 ppm
Print speed (color, draft quality, A4/US Letter)
19 ppm
Print speed (ISO/IEC 24734) black
10 ppm
Print speed (ISO/IEC 24734) colour
7 ppm
Time to first page (black, normal)
11 s
Time to first page (color, normal)
13 s
Borderless printing
Yes
Copying
Duplex copying *
Yes
Copying *
Color copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
18 cpm
Copy speed (color, normal quality, A4)
15.5 cpm
Maximum number of copies
50 copies
Copier resize
25 - 400%
Auto fit function
Yes
Scanning
Duplex scanning *
No
Scanning *
Color scanning
Optical scanning resolution *
600 x 600 DPI
Maximum scan resolution
600 x 600 DPI
Maximum scan area
8.5 x 14" (216 x 356 mm)
Scanner type *
Flatbed scanner
Scan technology
CIS
Scan to
Software
Scan speed (color)
3.6 ppm
Scan speed (black)
9 ppm
Image formats supported
BMP, JPEG, JPG, PNG, TIF, TIFF
Document formats supported
PDF, RTF, TXT
Input color depth
24 bit
Grayscale levels
256
Scan drivers
TWAIN
Fax
Duplex faxing
No
Faxing *
No
Features
Recommended duty cycle
100 - 300 pages per month
Maximum duty cycle *
500 pages per month
Digital sender
Yes
Number of print cartridges *
2
Printing colors *
Black, Cyan, Magenta, Yellow
Page description languages
PCL 3 GUI
All-In-One-multitasking
Yes
Country of origin
Thailand
HP segment
Small medium business
Input & output capacity
Total number of input trays *
1
Total input capacity *
50 sheets
Paper input type
Paper tray
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
10 sheets
Maximum number of input trays
1
Maximum input capacity
50 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
209.9 x 349.6 mm
Paper tray media types *
Glossy paper, Matte paper, Photo paper, Plain paper, Recycled paper, Thick paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C5, C6
Non-ISO print media sizes
L, 2L
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
B5, C5, C6, DL
Photo paper sizes
10x15 cm
Borderless printing media sizes
13x18
Custom media width
2.99 - 8.5" (76 - 216 mm)
Custom media length
4.02 - 14" (102 - 356 mm)
Paper tray media weight
60 - 300 g/m²
Ports & interfaces
Standard interfaces
USB 2.0, Wireless LAN
Ports & interfaces
Direct printing *
Yes
USB port
Yes
USB 2.0 ports quantity
2
Network
Wi-Fi *
Yes
Ethernet LAN *
No
Bluetooth
Yes
Mobile printing technologies
HP ePrint
Performance
Maximum internal memory
256 MB
Card reader integrated
No
Internal memory *
256 MB
Built-in processor
Yes
Processor frequency
700 MHz
Sound power level (printing)
5.7 dB
Design
Product color *
Black
Market positioning *
Home & office
Built-in display *
Yes
Display
CGD
Display diagonal
2.65"
Touchscreen
Yes
Control type
Touch
Color display
Yes
Power
Power consumption (standby)
3.4 W
Power consumption (sleep)
0.81 W
Power consumption (off)
0.14 W
AC input voltage
200 - 240 V
AC input frequency
50/60 Hz
Brand-specific features
HP ePrint
Yes
HP Auto-On/Auto-Off
Yes
HP Software provided
HP Dropbox, HP Google Drive, Microsoft DotNet
System requirements
Windows operating systems supported
Windows Vista, Windows 8.1, Windows XP, Windows 10, Windows 8, Windows 7
Mac operating systems supported
Mac OS X 10.11 El Capitan, Mac OS X 10.9 Mavericks, Mac OS X 10.10 Yosemite
Other operating systems supported
Linux, ChromeOS
Operational conditions
Operating relative humidity (H-H)
15 - 90%
Recommended humidity operating range
20 - 80%
Storage temperature (T-T)
-40 - 60 °C
Operating temperature (T-T)
5 - 40 °C
Certificates
Certification
EU EMC Directive
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR, EPEAT Silver
Weight & dimensions
Width
15" (380.2 mm)
Depth
7.81" (198.3 mm)
Height
3.59" (91.3 mm)
Weight
6.53 lbs (2.96 kg)
Packaging data
Package width
20.4" (517 mm)
Package depth
5.2" (132 mm)
Package height
9.53" (242 mm)
Package weight
10.6 lbs (4.8 kg)
Packaging content
Cartridge(s) included
Yes
Included cartridge capacity (black)
200 pages
Included cartridge capacity (CMY)
120 pages
Cables included
AC
Bundled software
HP Dropbox, HP Google Drive, Microsoft DotNet
Logistics data
Harmonized System (HS) code
8443310000
Pallet weight
23.5 oz (665 g)
Number of layers per pallet
9 pc(s)
Quantity per pallet
135 pc(s)
Technical details
Number of cartons per pallet layer
15 pc(s)
Other features
Number of users
3 user(s)
Pallet dimensions (W x D x H)
48 x 40 x 90.7" (1220 x 1015 x 2305 mm)
Recommended system requirements
Windows 10, 8.1, 8, 7: 32-bit/64-bit, 2 GB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Internet Explorer; Windows Vista: 32-bit only, 2 GB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Internet Explorer 8; Apple OS X Yosemite, OS X Mavericks, OS X Mountain Lion; 1 GB available hard disk space; Internet required; USB Linux
PictBridge
No
Number of print heads
2
Source Testseek summary Average rating
Reviews
Updated:
2017-08-16 02:13:09
Uk has collected 12 expert reviews for HP OfficeJet 250 Mobile All-in-One Printer, Color, Printer for Small office, Print, copy, scan, 10-sheet ADF and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
itpro.co.uk
Updated:
2017-08-16 02:13:05
Sign up for our daily newsletter Aimed at professionals on the move, HP's OfficeJet 250 Mobile AIO cleverly combines colour print, copy and scan functions in an portable package. It offers both USB 2 and wireless support, with a lithium-ion battery that...
Good Excellent mobile support, Simple setup...
Bad Top printing speeds lag slightly behind claims, No doublesided scanning...
Bottom line The OfficeJet 250 is an innovative and highly portable all-in-one. With its integrated battery and wireless support it's great for those who work on the road, and is a worthy IT Pro award-winner...
100%
bit.com.au
Updated:
2017-08-16 02:13:07
We're all used to computing on the move, but if we want to print, scan or copy a document it's usually time to head back home or to the office. Where that's really not an option, HP's OfficeJet 250 provides a solution: it's a tiny, portable, colour inkjet...
Bottom line With good all-round performance and acceptable running costs, this is a great MFP for working on the move. It's also a fair choice for anyone without space for a full-sized alternative, but bear in mind that it's about three times as expensive – if you ca...
67%
itpro.co.uk
Updated:
2017-08-16 02:13:07
Sign up for our daily newsletter We're all used to computing on the move, but if we want to print, scan or copy a document it's usually time to head home. Where that's really not an option, HP's OfficeJet 250 provides a solution: it's a tiny, portable, c...
Good Super portable, Paper size is automatically set...
Bad Expensive compared to fullsize MFPs, Running costs aren't the cheapest around...
Bottom line This itty-bitty MFP is perfect for anyone who's short on office space or needs to print on the go, with decent print quality and speeds. It's more expensive than its fuller-figured counterparts, but if size really matters, the HP OfficeJet 250 is an id...
80%
expertreviews.co.uk
Updated:
2017-08-16 02:13:09
We’re all used to computing on the move, but if we want to print, scan or copy a document it’s usually time to head home. Where that’s really not an option, HP’s OfficeJet 250 provides a solution: it’s a tiny, portable, colour inkjet MFP. It’s perfectly s...
Bottom line With good all-round performance and acceptable running costs, this is a great MFP for working on the move. It's also a fair choice for anyone without space for a full-sized alternative, but bear in mind that it's about three times as expensive – if you ca...
80%
pcmag.com
Updated:
2017-08-16 02:13:09
All-in-one printers need not be cumbersome devices yoked to a desktop or consigned to a table of their own. The HP OfficeJet 250 Mobile All-in-One Printer ($349.99) can print, copy, and scan, yet is compact and light enough to fit into a travel bag and be...
Good Portable, Scans and copies, Wi-Fi, Wi-Fi Direct, and USB connectivity, Rechargeable battery, 50-sheet input tray, 10-sheet ADF, Output quality worthy of a desktop inkjet, High claimed page yields for print cartridges, Lighter than its predecessor, Fast ph...
Bad Lacks a USB cable, Heavier than most laptops...
Bottom line The HP OfficeJet 250 Mobile All-in-One Printer is an inkjet that's light enough to travel with, but can copy and scan as well as print...
80%
computershopper.com
Updated:
2017-08-16 02:13:09
For years, the HP Officejet 150 Mobile All-in-One Printer was the only mobile all-in-one (AIO) printer on the market, capable of printing, copying, and scanning plugged into a wall socket or using its internal battery. If you needed all of that in a print...
Good Light for what it is, and highly mobile, Good print, copy, scan quality, Easy setup, Decent mobile features, Rechargeable, swappable battery, Fast charging when powered down...
Bad Two-tank ink delivery, High cost per page, So-so print speeds...
Bottom line This long-overdue replacement for the Officejet 150 prints, copies, and scans like a full-size model. It's a truly mobile all-in-one inkjet for light tasks. Read More…...
80%
techaeris.com
Updated:
2017-09-18 01:47:30
Even as we try to become a more “paperless” society, there is a time when we all need to print something. If you frequently travel for work, options for printing may not be all that good. You can go to a Kinko's, or other such establishment to temporarily...
Good Compact design, great features, good performance for a mobile printer...
Bad Price may turn some off, interior finish picks up fingerprints very easily...
Bottom line If you frequently travel for business and need a mobile printer that can keep up with you on the road, the HP OfficeJet 250 is worth a look. It's got a very nice, compact design and a full set of features.HP OfficeJet 250 Review$350MSRP(USD)4.7 Out of 5Na...
47%
topnewreview.com
Updated:
2018-04-06 04:04:31
It's easy to take printing, scanning and photocopying for granted now that affordable all-in-one devices can handle every task. Most of them even work over the internet, meaning you can print and scan no matter where you are. Except you can't really. Beca...
Bottom line This is our favorite portable printer so far, with scanning and copying completing a very practical package...
80%
Country Distributor
Nederland 5 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 6 distributor(s)
Österreich 2 distributor(s)
Switzerland 2 distributor(s)
Danmark 5 distributor(s)
Deutschland 3 distributor(s)
Belgium 2 distributor(s)
Norway 1 distributor(s)
Polska 1 distributor(s)
United States 3 distributor(s)
Suomi 2 distributor(s)
Australia 4 distributor(s)
Worldwide 1 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Canada 1 distributor(s)
Lithuania 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)
Disclaimer HP OfficeJet 250 Mobile Wireless All-in-One Color Printer, Copier, Scanner:
Disclaimer

[1] Mobile device needs to support Bluetooth v4.0+ and be enabled. A mobile app such as HP AiO Remote must be installed and opened for printing. Mobile device must be within 5 feet of the printer. For details, see http://www.hp.com/go/bleprinting . Bluetooth is a trademark owned by its proprietor and used by HP under license.
[2] Mobile device needs to be connected directly to the Wi-Fi Direct® signal of a Wi-Fi Direct supported AiO or printer prior to printing. Depending on mobile device, an app or driver may also be required. For details, see http://www.hp.com/go/mobileprinting. Wi-Fi Direct is a registered trademark of Wi-Fi Alliance®.
[3] Best-in-class performance claim compares all inkjet color mobile printers as of October 2015 based on market share as reported by Q2 2015 IDC, based on manufacturer’s published specifications.
[4] Not all computers or network configurations are compatible with HP Auto Wireless Connect. For details, see http://www.hp.com/go/wirelessprinting
[5] Printing speeds may vary depending on the power source. Excludes first set of ISO test pages. For details, see http://www.hp.com/go/printerclaims
[6] Supports USB charging in OFF mode when connected to a 1A-minimum-charge-capable USB charging port.
[7] HP Fast Charge Technology recharges your standard battery up to 90% within 90 minutes when charging from an AC power source with the system off. When the printer is powered on, charge time may increase and will vary based on usage.
[9] Mobile device needs to be connected directly to the wireless network of a wireless direct-capable printer prior to printing. Depending on mobile device, an app or driver may also be required. Wireless performance is dependent on physical environment and distance from the access point in the printer.
Technical specification disclaimers
Dimensions vary as per configuration
Weight varies as per configuration
Power consumption varies with print job, the use of wireless connectivity and the charging of battery. Values given are nominal.
Wireless performance is dependent upon physical environment and distance from the access point. Wireless operations are compatible with 2.4 GHz routers only; excludes wireless direct. Wireless direct may require driver or apps be installed and connected on wireless-enabled mobile device or PC. Wireless functionality may vary by computer and mobile operating systems, see hpconnected.com. Internet connection, and a wireless-enabled mobile device or Internet-connected computer with email capability. Separately purchased data plans or usage fees may apply. Print times and connection speeds may vary. AirPrint supports OS X® Lion, OS X® Mountain Lion and the following devices running iOS 4.2 or later: iPad®, iPhone® (3GS or later), iPod touch® (3rd generation or later) and requires the printer be connected to the same network as your OS X or iOS device. AirPrint, the AirPrint Logo, iPad, iPhone, and iPod touch are trademarks of Apple® Inc. Windows is a trademark of the Microsoft group of companies. BlackBerry® names and logos are the property of Research In Motion Limited. Android is a trademark of Google Inc.
Speed specifications have been updated to reflect current industry testing methods.
Either after first page or after first set of ISO test pages. For details see http://www.hp.com/go/printerclaims
HP recommends that the number of printed pages per month be within the stated range for optimum device performance, based on factors including supplies replacement