location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 62XL 2-pack High Yield Tri-color Original Ink Cartridges

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
62XL 2-pack High Yield Tri-color Original Ink Cartridges
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
M0J01BN
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889894040046 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18426
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Aug 2024 03:04:36
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 62XL 2-pack High Yield Tri-color Original Ink Cartridges
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original HP 62XL High Yield Ink Cartridges deliver legendary HP print quality for high-volume printing.
  • - HP 62 ink cartridges work with: HP ENVY 5542, 5545, 5640, 5643, 5660, 5663, 7644; HP OfficeJet 200, 250, 5742, 5743, 5744
  • - Print high-quality black text and brilliant graphics with Original HP Supplies designed for reliability.
  • - Up to 2X more pages with high-yield ink**
  • - Try HP Instant Ink - the hassle-free, money-saving ink subscription service.
  • - Make replenishing your Original HP ink cartridges quick and effortless. Confidently choose the cartridges that fit your needs, and enjoy free, easy recycling through HP Planet Partners.[2]
  • - Reliably print eye-catching long-lasting color for virtually any need—documents, store-quality photos, and more.[1]
  • - Depend on Original HP 62XL High Yield Ink Cartridges designed specifically for your HP printer for high-volume printing.
  • - What's in the box: 2 ink cartridges
Guarantee: HP’s ink cartridges and printheads are warranted to be free from defects in materials and workmanship during the period of the warranty.
Long product name HP 62XL 2-pack High Yield Tri-color Original Ink Cartridges :
The short editorial description of HP 62XL 2-pack High Yield Tri-color Original Ink Cartridges

62XL 2-pack High Yield Tri-color Original Ink Cartridges
More>>>
HP 62XL 2-pack High Yield Tri-color Original Ink Cartridges:
The official marketing text of HP 62XL 2-pack High Yield Tri-color Original Ink Cartridges as supplied by the manufacturer

Reliably print eye-catching long-lasting color for virtually any need—documents, store-quality photos, and more.[1]

More than 50% of Original HP Ink Cartridges are made with recycled ocean-bound plastic.[10]

Short summary description HP 62XL 2-pack High Yield Tri-color Original Ink Cartridges:
This short summary of the HP 62XL 2-pack High Yield Tri-color Original Ink Cartridges data-sheet is auto-generated and uses the product title and the first six key specs.

HP 62XL 2-pack High Yield Tri-color Original Ink Cartridges, High (XL) Yield, Cyan, Magenta, Yellow, Dye-based ink, 11.5 ml, 2 pc(s), Multi pack

Long summary description HP 62XL 2-pack High Yield Tri-color Original Ink Cartridges:
This is an auto-generated long summary of HP 62XL 2-pack High Yield Tri-color Original Ink Cartridges based on the first three specs of the first five spec groups.

HP 62XL 2-pack High Yield Tri-color Original Ink Cartridges. Colour ink type: Dye-based ink, Cartridge capacity: High (XL) Yield, Supply type: Multi pack, Color ink page yield: 415 pages, Color ink volume: 11.5 ml, Printing colors: Cyan, Magenta, Yellow, Quantity per pack: 2 pc(s)

Reliability you can trust

Get high-quality results with Original HP Ink and make your hard work stand out from the rest.

You give your best. So do we.

Stay productive when you need it most with Original HP Ink.

Keep important documents and memories alive

Choose Original HP Ink to print crisp documents and your cherished moments in vivid colors.

Features
Colour ink type
Dye-based ink
Print technology
Inkjet printing
Compatibility *
HP ENVY 5542, 7640 / HP OfficeJet 200, 250, 5744
Quantity per pack *
2 pc(s)
Color ink cartridges quantity
2
Color ink volume
11.5 ml
Color ink page yield *
415 pages
Type *
Original
Cartridge capacity
High (XL) Yield
Ink type
Pigment-based ink
Printing colors *
Cyan, Magenta, Yellow
Brand compatibility *
HP
Supply type *
Multi pack
OEM code
M0J01BN
HP segment
Business
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-40 - 60 °C
Operating temperature (T-T)
15 - 32 °C
Weight & dimensions
Width
9.88" (251 mm)
Depth
1.75" (44.5 mm)
Height
10.9" (276.2 mm)
Package width
9.88" (251 mm)
Package depth
1.75" (44.5 mm)
Weight & dimensions
Package height
10.9" (276.2 mm)
Package weight
6 oz (170 g)
Package type
Box
Logistics data
Pallet width
48" (121.9 cm)
Pallet length
40" (101.6 cm)
Pallet height
52" (132.1 cm)
Quantity per pallet
192 pc(s)
Number of cartons per pallet
32 pc(s)
Number of layers per pallet
4 pc(s)
Number of cartons per pallet layer
8 pc(s)
Pallet weight
2.51 oz (71.2 g)
Master (outer) case width
20.3" (514.4 mm)
Master (outer) case length
10.3" (260.4 mm)
Master (outer) case height
11.6" (295.3 mm)
Quantity per master (outer) case
6 pc(s)
Master (outer) case weight
0.0586 oz (1.66 g)
Master (outer) case gross weight (imperial)
3.66 lbs
Other features
Pallet dimensions (W x D x H)
48 x 40 x 52" (1219.2 x 1016 x 1320.8 mm)
Stacking number for pallet
2 pc(s)
Pallet dimensions (W x D x H) (imperial)
48 x 40 x 52"
Pallet weight (imperial)
156.95 lbs
Country Distributor
United Kingdom 1 distributor(s)
Canada 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)
United States 1 distributor(s)
Disclaimer HP 62XL 2-pack High Yield Tri-color Original Ink Cartridges:
Disclaimer

[1] Fade and smear resistance for photos printed on HP Photo Papers based on internal HP testing. For details, see http://www.hp.com/go/printpermanence.