HP logo

HP 831C 775-ml Cyan Latex Ink Cartridge

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
196965
Info modified on:
26 May 2025, 20:22:49
Short summary description HP 831C 775-ml Cyan Latex Ink Cartridge:

HP 831C 775-ml Cyan Latex Ink Cartridge, Standard Yield, Cyan, Latex-based ink, 775 ml, 1 pc(s)

Long summary description HP 831C 775-ml Cyan Latex Ink Cartridge:

HP 831C 775-ml Cyan Latex Ink Cartridge. Colour ink type: Latex-based ink, Cartridge capacity: Standard Yield, Color ink volume: 775 ml, Printing colors: Cyan, Quantity per pack: 1 pc(s)

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.