HP logo

HP LaserJet Color Enterprise M651dn

Brand:
Product family:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
308305
Info modified on:
30 Apr 2024, 16:21:01
End of life date:
31 Aug 2017
Short summary description HP LaserJet Color Enterprise M651dn:

HP LaserJet Color Enterprise M651dn, Laser, Color, 1200 x 1200 DPI, A4, 45 ppm, Duplex printing

Long summary description HP LaserJet Color Enterprise M651dn:

HP LaserJet Color Enterprise M651dn. Print technology: Laser, Color. Number of print cartridges: 4, Maximum duty cycle: 120000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 45 ppm, Duplex printing. Network ready. Product color: Black, Gray

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.