HP logo

HP LaserJet M401n 1200 x 1200 DPI A4

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44987
Info modified on:
10 Mar 2024, 10:10:44
End of life date:
02 Dec 2015
Short summary description HP LaserJet M401n 1200 x 1200 DPI A4:

HP LaserJet M401n, Laser, 1200 x 1200 DPI, A4, 35 ppm, Network ready, Black

Long summary description HP LaserJet M401n 1200 x 1200 DPI A4:

HP LaserJet M401n. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 50000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 35 ppm. Display: LCD. Network ready. Product color: Black

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.