HP logo

HP Photosmart 7520 e-All-in-One Printer Thermal inkjet A4 9600 x 2400 DPI 14 ppm Wi-Fi

Brand:
Product family:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10257
Info modified on:
22 Jun 2025, 19:49:58
End of life date:
31 Jan 2015
Short summary description HP Photosmart 7520 e-All-in-One Printer Thermal inkjet A4 9600 x 2400 DPI 14 ppm Wi-Fi:

HP Photosmart 7520 e-All-in-One Printer, Thermal inkjet, Color printing, 9600 x 2400 DPI, Color copying, Color scanning, A4

Long summary description HP Photosmart 7520 e-All-in-One Printer Thermal inkjet A4 9600 x 2400 DPI 14 ppm Wi-Fi:

HP Photosmart 7520 e-All-in-One Printer. Print technology: Thermal inkjet, Printing: Color printing, Maximum resolution: 9600 x 2400 DPI, Print speed (color, normal quality, A4/US Letter): 10 ppm. Copying: Color copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Color scanning, Optical scanning resolution: 1200 x 1200 DPI. Faxing: Color faxing. Duplex functions: Fax. Maximum ISO A-series paper size: A4. Wi-Fi

Reasons to buy
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.