HP logo

HP Designjet T920 914 mm ePrinter large format printer Thermal inkjet Color 2400 x 1200 DPI A1 (594 x 841 mm) Ethernet LAN

Brand:
Product family:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
178810
Info modified on:
09 Mar 2024, 14:28:18
End of life date:
29 Feb 2016
Short summary description HP Designjet T920 914 mm ePrinter large format printer Thermal inkjet Color 2400 x 1200 DPI A1 (594 x 841 mm) Ethernet LAN:

HP Designjet T920 914 mm ePrinter, Thermal inkjet, 2400 x 1200 DPI, HP-GL/2, HP-RTL, PCL 3, TIFF, Cyan, Gray, Magenta, Matte black, Photo black, Yellow, 120 pph, A1 (594 x 841 mm)

Long summary description HP Designjet T920 914 mm ePrinter large format printer Thermal inkjet Color 2400 x 1200 DPI A1 (594 x 841 mm) Ethernet LAN:

HP Designjet T920 914 mm ePrinter. Print technology: Thermal inkjet, Maximum resolution: 2400 x 1200 DPI, Page description languages: HP-GL/2, HP-RTL, PCL 3, TIFF. Maximum print size: A1 (594 x 841 mm), Paper tray media types: Bond paper, Coated paper, Glossy paper, Heavy paper, Matte paper, Roll, Media thickness: 0.3 mm. USB connector: USB Type-A. Internal memory: 32 MB. Power consumption (typical): 120 W

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.