HP logo

HP Designjet T520 large format printer Wi-Fi Thermal inkjet Color 2400 x 1200 DPI A1 (594 x 841 mm) Ethernet LAN

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46385
Info modified on:
09 Mar 2024, 14:19:00
End of life date:
16 Apr 2021
Short summary description HP Designjet T520 large format printer Wi-Fi Thermal inkjet Color 2400 x 1200 DPI A1 (594 x 841 mm) Ethernet LAN:

HP Designjet T520, Thermal inkjet, 2400 x 1200 DPI, CALS G4, JPEG, HP-GL/2, HP-RTL, Black, Cyan, Purple, Yellow, A1 (594 x 841 mm), Bond paper, Coated paper, Cut sheet, Glossy paper, Matte paper, Photo paper, Plain paper, Recycled...

Long summary description HP Designjet T520 large format printer Wi-Fi Thermal inkjet Color 2400 x 1200 DPI A1 (594 x 841 mm) Ethernet LAN:

HP Designjet T520. Print technology: Thermal inkjet, Maximum resolution: 2400 x 1200 DPI, Page description languages: CALS G4, JPEG, HP-GL/2, HP-RTL. Maximum print size: A1 (594 x 841 mm), Paper tray media types: Bond paper, Coated paper, Cut sheet, Glossy paper, Matte paper, Photo paper, Plain paper, Recycled..., ISO A-series sizes (A0...A9): A1, A2, A3, A4. Ethernet interface type: Fast Ethernet, USB connector: USB Type-A, Ethernet LAN data rates: 100 Mbit/s. Display: LCD, Control type: Touch, Maximum internal memory: 1024 MB. Power consumption (PowerSave): 2 W, Power consumption (standby): 0.3 W, Power consumption (typical): 35 W

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.