location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Photosmart D110a Inkjet A4 4800 x 1200 DPI 6 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Photosmart
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
D110a
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CN731A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884962753095 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24356
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 28 Feb 2012
Product end of life date
Bullet Points HP Photosmart D110a Inkjet A4 4800 x 1200 DPI 6 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office Inkjet Color printing
  • - 4800 x 1200 DPI
  • - Printing colors: Black, Cyan, Magenta, Yellow
  • - A4 6 ppm
  • - Color copying Color scanning
  • - Direct printing
  • - USB port Wi-Fi
  • - Internal memory: 64 MB
  • - 10.3 lbs (4.68 kg)
Guarantee: 1 Year
Long product name HP Photosmart D110a Inkjet A4 4800 x 1200 DPI 6 ppm Wi-Fi :
The short editorial description of HP Photosmart D110a Inkjet A4 4800 x 1200 DPI 6 ppm Wi-Fi

Photosmart D110a, All-in-One, Thermal Inkjet, CMYK, 2.36" LCD, 4800x1200dpi, 23ppm/29ppm, 48-bit, 80-sheets, A4/Legal, USB2.0, 802.11b/g/n, 18.6W, 4.6kg, black
More>>>
HP Photosmart D110a Inkjet A4 4800 x 1200 DPI 6 ppm Wi-Fi:
The official marketing text of HP Photosmart D110a Inkjet A4 4800 x 1200 DPI 6 ppm Wi-Fi as supplied by the manufacturer

Photosmart D110a
Print lab-quality photos, everyday documents and Web content on the fly, without using a PC. Integrated wireless makes it easy to share the all-in-one with multiple PCs and print from any room in the house.

Features:
Count on easy photo and everyday printing.
- Print photos and everyday documents, make copies without a PC and scan photos for reprints;
- Have more fun with your photos, using HP Photo Creations software, plus get easy drag-and-drop printing;
- Print lab-quality photos that dry instantly, resist smudging and last for generations;
- Get a better value for frequent printing with high-capacity cartridges and HP Photo Value Packs.

Quickly print from the Web without using a PC
- Print from the Web without a PC—coupons, recipes, greeting cards and more—using the HP TouchSmart frame;
- Use the color display with an HP TouchSmart frame to print photos and make copies, scans and photo reprints;
- Make the most of fun and useful templates for calendars, games and more, using HP Quick Forms.

Go wireless—print from any room in your house.
- Print and share from multiple PCs in your home, using integrated wireless;
- Simply touch one button and you’ll be ready to print wirelessly;
- Wirelessly print directly from a smartphone, using HP mobile printing applications.

Save energy and conserve resources.
- Save energy, using an all-in-one that is ENERGY STAR® qualified;
- Reduce waste by choosing an all-in-one that is shipped with an innovative, reusable tote bag;
- Conserve paper by easily printing multiple pages on both sides of a sheet of paper;
- Get free, easy recycling—cartridges returned through HP Planet Partners are recycled responsibly.

Eco Highlights:
- Uses less than 1 watt of energy while in off mode;
- Reduces packaging waste by using an innovative, reusable bag;
- Original HP 60 cartridges contain up to 70% recycled plastic.

Short summary description HP Photosmart D110a Inkjet A4 4800 x 1200 DPI 6 ppm Wi-Fi:
This short summary of the HP Photosmart D110a Inkjet A4 4800 x 1200 DPI 6 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

HP Photosmart D110a, Inkjet, Color printing, 4800 x 1200 DPI, Color copying, A4, Direct printing

Long summary description HP Photosmart D110a Inkjet A4 4800 x 1200 DPI 6 ppm Wi-Fi:
This is an auto-generated long summary of HP Photosmart D110a Inkjet A4 4800 x 1200 DPI 6 ppm Wi-Fi based on the first three specs of the first five spec groups.

HP Photosmart D110a. Print technology: Inkjet, Printing: Color printing, Maximum resolution: 4800 x 1200 DPI. Copying: Color copying, Maximum copy resolution: 1200 x 1200 DPI. Scanning: Color scanning, Optical scanning resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing

Printing
Print technology *
Inkjet
Printing *
Color printing
Duplex printing *
No
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
6 ppm
Print speed (black, draft quality, A4/US Letter)
29 ppm
Print speed (color, draft quality, A4/US Letter)
23 ppm
Copying
Duplex copying *
No
Copying *
Color copying
Maximum copy resolution *
1200 x 1200 DPI
Copy speed (black, normal quality, A4)
5 cpm
Copy speed (color, normal quality, A4)
3 cpm
Maximum number of copies
30 copies
Scanning
Duplex scanning *
No
Scanning *
Color scanning
Optical scanning resolution *
1200 x 1200 DPI
Maximum scan resolution
19200 x 19200 DPI
Scanner type *
Flatbed scanner
Scan technology
CIS
Input color depth
48 bit
Grayscale levels
256
Fax
Duplex faxing
No
Faxing *
No
Features
Recommended duty cycle
500
Maximum duty cycle *
1000 pages per month
Digital sender
No
Number of print cartridges *
2
Printing colors *
Black, Cyan, Magenta, Yellow
Page description languages
PCL 3
All-In-One-multitasking
Yes
Input & output capacity
Total number of input trays *
1
Total input capacity *
80 sheets
Total output capacity *
15 sheets
Maximum input capacity for envelopes
10
Maximum input capacity for transparencies
30 sheets
Maximum input capacity for 10 x 15 cm photographs
30 sheets
Standard output capacity for envelopes
5 sheets
Standard output capacity for cards
15
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Card stock, Envelopes, Iron-On Transfers, Labels, Photo paper, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Legal
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
C6, DL
Photo paper sizes (imperial)
4x6"
Custom media width
2.99 - 8.46" (76 - 215 mm)
Custom media length
5 - 30" (127 - 762 mm)
Paper tray media weight
75 - 90 g/m²
Envelope feeder
No
Paper handling
Maximum input capacity for cards
40
Ports & interfaces
Standard interfaces
USB 2.0, Wireless LAN
Direct printing *
Yes
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
No
Performance
Maximum internal memory
64 MB
Card reader integrated
Yes
Internal memory *
64 MB
Compatible memory cards
MS Duo
Mac compatibility
Yes
Minimum system requirements
CD-ROM USB IE 6+
Design
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Display diagonal
2.36"
Touchscreen
Yes
Control type
Touch
Power
Power consumption (average operating)
18.6 W
Power consumption (PowerSave)
2.6 W
Power consumption (standby)
6 W
Power consumption (off)
0.3 W
AC input frequency
50 - 60 Hz
System requirements
Mac operating systems supported
Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard
Minimum RAM
128 MB
Minimum storage drive space
500 MB
Minimum processor
Intel Pentium II/Celeron, 233MHz
Operational conditions
Operating relative humidity (H-H)
5 - 80%
Recommended humidity operating range
20 - 80%
Recommended operating temperature range (T-T)
15 - 32 °C
Storage temperature (T-T)
-20 - 60 °C
Operating temperature (T-T)
5 - 40 °C
Storage relative humidity (H-H)
10 - 90%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
10.3 lbs (4.68 kg)
Packaging data
Package weight
13.3 lbs (6.05 kg)
Other features
Dimensions (WxDxH)
17.4 x 15.9 x 7.09" (442 x 402.6 x 180 mm)
Acoustic power emissions
6.9B(A)
Acoustic pressure emissions
57 dB
Network ready
Yes
Power requirements
100 - 240V
Compatible operating systems
Windows 7 Windows Vista Windows XP SP2+ (32-bit) Mac OS X v10.5, v10.6
Automatic paper sensor
No
Print quality, vertical alignment accuracy
+/-0.0002''
All-in-one functions
Copy, Print, Scan
Color all-in-one functions
Copy, Print, Scan
Source Testseek summary Average rating
Reviews
Updated:
2013-05-01 03:29:35
Uk has collected 4 expert reviews for HP Photosmart D110a Inkjet A4 4800 x 1200 DPI 6 ppm Wi-Fi and the average expert rating is 68 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
68%