location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OfficeJet 8600 Plus Thermal inkjet A4 4800 x 1200 DPI 20 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OfficeJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
8600 Plus
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CN579A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0886111615551 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7369
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Jan 2015
Product end of life date
Bullet Points HP OfficeJet 8600 Plus Thermal inkjet A4 4800 x 1200 DPI 20 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Print professional color for up to 50% lower cost per page than lasers.[1] Count on reliable performance and a low intervention rate. Produce vivid color documents that resist fading, water & highlighter pen smears, using four individual inks.[2][3]
  • - Extend capabilities with versatile all-in-one solutions. Create flawless copies with CopySmart. Get automatic two-sided print, scan and copy capabilities. Do more with the 50-sheet automatic document feeder, and easily produce a variety of output.
  • - Conserve resources with the ENERGY STAR® qualified HP Officejet Pro 8600 e-All-in-One—use up to 50% less energy compared with lasers.[10] Save paper with automatic two-sided printing, and easily recycle ink cartridges with HP Planet Partners.[11]
Guarantee: Service & support options: Free telephone support for basic setup, installation, and troubleshooting in North America, Europe, and Asia Pacific during Optional HP Supportpack for 4-hour response during standard business hours; Optional HP Supportpack for 24 hours a day, 7 days a week; Optional HP Supportpack for Comprehensive Technical Support
One-year limited hardware 24-hour, 7 days a week Web support, business hour phone support within period
Long product name HP OfficeJet 8600 Plus Thermal inkjet A4 4800 x 1200 DPI 20 ppm Wi-Fi :
The short editorial description of HP OfficeJet 8600 Plus Thermal inkjet A4 4800 x 1200 DPI 20 ppm Wi-Fi

HP Officejet Pro 8600 Plus e-All-in-One Printer - N911g
More>>>
HP OfficeJet 8600 Plus Thermal inkjet A4 4800 x 1200 DPI 20 ppm Wi-Fi:
The official marketing text of HP OfficeJet 8600 Plus Thermal inkjet A4 4800 x 1200 DPI 20 ppm Wi-Fi as supplied by the manufacturer

Produce professional color for up to 50% lower cost per page than lasers,[1] accelerate productivity with apps on the large touchscreen, networking options & versatile e-all-in-one performance.[16] Easily print from a mobile device with HP ePrint.[6]

Short summary description HP OfficeJet 8600 Plus Thermal inkjet A4 4800 x 1200 DPI 20 ppm Wi-Fi:
This short summary of the HP OfficeJet 8600 Plus Thermal inkjet A4 4800 x 1200 DPI 20 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

HP OfficeJet 8600 Plus, Thermal inkjet, Color printing, 4800 x 1200 DPI, Color copying, A4, Black

Long summary description HP OfficeJet 8600 Plus Thermal inkjet A4 4800 x 1200 DPI 20 ppm Wi-Fi:
This is an auto-generated long summary of HP OfficeJet 8600 Plus Thermal inkjet A4 4800 x 1200 DPI 20 ppm Wi-Fi based on the first three specs of the first five spec groups.

HP OfficeJet 8600 Plus. Print technology: Thermal inkjet, Printing: Color printing, Maximum resolution: 4800 x 1200 DPI, Print speed (color, normal quality, A4/US Letter): 16 ppm. Copying: Color copying, Maximum copy resolution: 1200 x 600 DPI. Scanning: Color scanning, Optical scanning resolution: 4800 x 4800 DPI. Faxing: Color faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Product color: Black

Professional color for a lower cost than lasers.[1]

Print professional color for up to 50% lower cost per page than lasers,[1] and get a better value for frequent printing.[4]
Print documents that resist fading, water and highlighter-pen smears, using HP Officejet inks.[2][3]
Achieve ISO print speeds up to 20 ppm black and 16 ppm color,[5] using affordable, individual inks.
Depend on a printer with a 25,000-page monthly duty cycle—the perfect fit for reliable color printing.

Efficient Web connectivity—even print on the go.[6]

Print from a variety of mobile devices on the go. With HP ePrint—now you can print from virtually anywhere.[6]
Use the large touchscreen with gesturing to access business apps,[16] plus quickly print and store files.
Easily view and print photos from a USB drive and memory cards.
Stay connected—share on a wireless or wired network.[7]

Standout versatility with copy and scan solutions.

Create flawless copies with CopySmart solutions, and easily create and print a one-sided copy of a two-sided ID.
Do more with automatic two-sided print, copy and scan capabilities and the 50-page automatic document feeder.
Improve workflow—send quick faxes, scan up to legal-size documents to a PC or e-mail, and more.
Create borderless, double-sided flyers and brochures, plus print impressive business photos.

Exceptional energy and resource savings.

Use up to 50% less energy than lasers with this ENERGY STAR® qualified printer,[10] and preset On or Off times.
Easily recycle cartridges, and use up to 70% less supplies and packaging by weight compared with lasers.[12]
Consume up to 50% less paper while printing, using automatic two-sided printing.
Use Original HP ink cartridges for quality, reliability and rewards.[13]

Printing
Duplex printing mode
Auto
Resolution color
4800 x 1200 DPI
Print technology *
Thermal inkjet
Printing *
Color printing
Duplex printing *
Yes
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
20 ppm
Print speed (color, normal quality, A4/US Letter)
16 ppm
Print speed (black, draft quality, A4/US Letter)
35 ppm
Print speed (color, draft quality, A4/US Letter)
35 ppm
Time to first page (black, normal)
13 s
Time to first page (color, normal)
14 s
Copying
Copying *
Color copying
Maximum copy resolution *
1200 x 600 DPI
Copy speed (black, normal quality, A4)
12 cpm
Copy speed (color, normal quality, A4)
11 cpm
Copy speed (color, draft, A4)
32 cpm
Maximum number of copies
99 copies
Copier resize
25 - 400%
Scanning
Scanning *
Color scanning
Optical scanning resolution *
4800 x 4800 DPI
Maximum scan resolution
4800 x 4800 DPI
Maximum scan area
8.5 x 14" (216 x 356 mm)
Scanner type *
Flatbed & ADF scanner
Scan technology
CIS
Scan to
E-mail, File
Image formats supported
JPG, PNG, TIF
Document formats supported
PDF, RTF, TXT
Input color depth
24 bit
Grayscale levels
256
Scan drivers
TWAIN
TWAIN version
1.9
Fax
Faxing *
Color faxing
Fax resolution (black)
300 x 300 DPI
Fax transmission speed
4 sec/page
Modem speed
33.6 Kbit/s
Fax memory
100 pages
Auto-redialing
Yes
Speed dialing
Yes
Fax forwarding
Yes
Fax delayed sending
Yes
Features
Maximum duty cycle *
25000 pages per month
Digital sender
No
Number of print cartridges *
4
Printing colors *
Black, Cyan, Magenta, Yellow
Page description languages
PCL 3
All-In-One-multitasking
Yes
Input & output capacity
Total number of input trays *
1
Total input capacity *
250 sheets
Total output capacity *
150 sheets
Paper input type
Paper tray
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
50 sheets
Input & output capacity
Maximum number of input trays
2
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Card stock, Envelopes, Matte paper, Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
C5, C6, DL
Photo paper sizes (imperial)
3x4"
Ports & interfaces
Standard interfaces
Ethernet, RJ-11, USB 2.0, Wireless LAN
USB port
Yes
USB 2.0 ports quantity
2
RJ-11 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Mobile printing technologies
Apple AirPrint, HP ePrint
Performance
Card reader integrated
Yes
Internal memory *
128 MB
Processor frequency
360 MHz
Sound pressure level (printing)
57 dB
Design
Product color *
Black
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Display diagonal
4.3"
Touchscreen
Yes
Control type
Touch
Power
Power consumption (average operating)
34 W
Power consumption (standby)
6.63 W
Power consumption (sleep)
2.21 W
Power consumption (off)
0.22 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Brand-specific features
HP ePrint
Yes
System requirements
Windows operating systems supported
Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Professional
Mac operating systems supported
Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion
Operational conditions
Operating relative humidity (H-H)
25 - 75%
Storage temperature (T-T)
-40 - 60 °C
Operating temperature (T-T)
5 - 40 °C
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
19.4" (494 mm)
Depth
16.3" (412.8 mm)
Height
12.4" (315 mm)
Weight
28 lbs (12.7 kg)
Packaging data
Package width
22.3" (567 mm)
Package depth
15" (380 mm)
Package height
20.5" (520 mm)
Package weight
40.1 lbs (18.2 kg)
Other features
PictBridge
Yes
Source Testseek summary Average rating
Reviews
Updated:
2014-08-29 01:32:03
Uk has collected 40 expert reviews for HP OfficeJet 8600 Plus Thermal inkjet A4 4800 x 1200 DPI 20 ppm Wi-Fi and the average expert rating is 88 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
88%
Source Review comments Score
trustedreviews.com
Updated:
2014-08-29 01:32:03
HP has something of a delicate balancing act to achieve, as it sells both laser and inkjet all-in-ones for small business use. In pitching the HP Officejet Pro 8600 Plus, the company points out that it costs less than half as much to run as a typical las...
Good Much cheaper than colour laser, Easy wireless connection, Max 25,000 page monthly duty cycle...
Bad No multipurpose tray, USB socket not PictBridge compatible, Slower than specified...
Bottom line HP Officejet Pro 8600 Plus Performance HP claims the HP Officejet Pro 8600 print speeds can achieve 20ppm for black and 16ppm for colour print, neither of which looks very realistic when you take into account pre-processing time. This is something the ISO...
90%
alphr.com
Updated:
2014-08-29 01:32:03
In our last all-in-one Labs, the HP Officejet Pro 8500A Plus strolled away with the top award thanks to its combination of a quality scanner, great document prints and very low running costs. It would have been easy to put out a barely changed annual refr...
Bottom line The interface isn't perfect, but it produces good output at high speeds, and running costs are low...
83%
digitalversus.com
Updated:
2014-08-29 01:32:03
Here's something rare: this machine is even faster to print after being turned on than when coming out of sleep mode. It is responsive in any situation. To compare it with a similar product, the Lexmark Pro715 takes 50 seconds to churn out its first pa...
Good Allinone with online capability, WiFi, touchscreen & doublesided printing for all modes, Cost per page: 5 pence, Document print speed, Downloadable apps at ePrintCenter, ePrint & AirPrint for printing from mobile devices, Card readers, Second, optional paper tray...
Bad Speeds slow down considerably for doublesided printing, Ink droplets slightly visible on photos and solidly coloured areas...
Bottom line The Officejet Pro 8600 Plus has everything a consumer could want. It is an affordable and intuitive all-in-one with online capability and a wide variety of functions. This highly user-friendly multifunction printer offers high print speeds, high qualit...
100%
uk.hardware.info
Updated:
2014-08-29 01:32:03
There has always been a sizeable gap between inkjet and laser printers in terms of both speed and quality. Laser printers were always faster and inkjets always had superior print quality. While we've been able to depend on these age-old truisms for a lo...
0%
macworld.co.uk
Updated:
2014-08-29 01:32:03
There are two versions of the OfficeJet Pro 8600, so check that you are getting the model you want before buying. The standard 8600 model costs £229, but we opted for the £270 8600 Plus. For an extra initial outlay the Plus model offers a larger touchs...
Good Very fast performance for text and colour documents; excellent black-and-white prints; low running costs...
Bad Photo output often seemed dark...
Bottom line HP quotes a cost per page of 1.3p for mono and 4.4p for colour prints, although the figure for colour seems a little high when compared to our own estimates. Either way, the 8600 Plus provides good running costs combined with impressive speed for a printe...
80%
apcmag.com
Updated:
2014-08-29 01:32:03
Installation and setup was drama free, although the duplexer isn’t preinstalled, and an automatic firmware update was necessary before we were able to set up the ePrint function. That delivers capabilities such as scheduled or on-demand printing of n...
80%
goodgearguide.com.au
Updated:
2014-08-29 01:32:03
In a world filled with cheap but underpowered inkjet multifunction printers (MFPs), using the HP Officejet Pro 8600 Plus is a pleasant departure. One of the most competent MFPs for the price (US$300 as of 12/05/2011), it lacks nothing in its features...
Good Fast, Cheap ink, Solid construction...
Bad Non-LCD controls are slow...
Bottom line The Officejet Pro 8600 Plus is merely one of best inkjet MFPs on the market. You might argue about the default plain paper photo output, but it's very fast, produces good printing overall, and is very cheap to operate...
95%
consumersearch.com
Updated:
2014-08-29 01:32:03
Easy setup for most users. Setting up the HP Officejet Pro 8600 Plus e-All-in-One printer is "a breeze," one reviewer says, whether you use the Internet, Wi-Fi or a direct USB connection. You do, however, have to supply your own USB cable. The 4.3-inch co...
Good Professionalquality printing, Comes with preloaded apps...
Bad Large size, More customer complaints than other printers...
Bottom line The HP Officejet Pro 8600 Plus delivers professional-looking output at rapid speeds. Text, graphics and photos are generally crisp and bright. Experts love this printer, but some owners aren't quite sure.Ease of useEasy setup for most users. Setting up th...
0%
computershopper.com
Updated:
2014-08-29 01:32:03
Why do offices choose all-in-one (AIO) laser printers—that is, models that can print, copy, scan, and fax—over their inkjet counterparts? The two main reasons: Laser devices print faster, and they usually cost less over the long haul to print black-and-wh...
Good Exceptional print, copy, and scan quality, Fast performance, Automatic-duplexing ADF, Inexpensive ink...
Bad Odd-colored chassis, No slot for specialty media...
Bottom line This high-volume workhorse is fast, has great print quality, and keeps ink costs in check. It has just about every productivity and convenience feature small offices need in an all-in-one in its price range. Read More...
90%
pcmag.com
Updated:
2014-08-29 01:32:03
Aimed squarely at micro and small offices, the HP Officejet Pro 8600 Plus e-All-in-One ($299.99 direct) is more directly competitive with low-end color laser MFPs like the HP LaserJet Pro 100 Color MFP M175nw ($349.99 direct, 3 stars) than with inkjets...
Good Fast, High-quality output, Duplexes, Duplexing automatic document feeder, Legal-size flatbed, Prints through cloud...
Bad A little larger than most inkjet MFPs...
Bottom line The HP Officejet Pro 8600 Plus e-All-in-One offers nearly any feature you might want for a micro, small, or busy home office, including fast speed and high quality output...
90%
pcworld.com_techhive.com
Updated:
2014-08-29 01:32:03
The Officejet Pro 8600 Plus is merely one of best inkjet MFPs on the market. You might argue about the default plain paper photo output, but it's very fast, produces good printing overall, and is very cheap to operate. If you don’t need this model’s comprehensive...
0%
crn.com
Updated:
2014-08-29 01:32:03
Hewlett-Packard isn’t the market leader in printing and imaging for nothing, and it’s latest lineup of printers and multifunction devices is making a strong statement that it plans to continue fighting for every point of share. HP OfficeJet Pro 8600Wit...
0%
Disclaimer HP OfficeJet 8600 Plus Thermal inkjet A4 4800 x 1200 DPI 20 ppm Wi-Fi:
Disclaimer

[1]For NA use: Majority of color laser AiOs < US$600, March 2011. For details: www.hp.com/go/officejet. OJ Pro ISO yield with highest-capacity cartridges based on continuous printing; see www.hp.com/go/learnaboutsupplies. For LAR use: Majority of color laser AiOs < US$600, March 2011, based on Brazil pricing. Local syndicated data source not available for all countries in the region. For details: www.hp.com/go/officejet. OJ Pro ISO yield with highest-capacity cartridges based on continuous printing; see www.hp.com/go/learnaboutsupplies. For EMEA use: Majority of color laser AiOs < €400 excluding VAT, March 2011. For details: www.hp.com/eur/ojfacts. OJ Pro ISO yield with highest-capacity cartridges based on continuous printing; see www.hp.com/go/learnaboutsupplies. For AP use: Most industry-leading color laser AiOs < USD600 (< USD700 in India), March 2011, based on local supplies pricing of major countries in the region. For details: www.hp.com/go/officejet. OJ Pro ISO yield with highest-capacity cartridges based on continuous printing; see www.hp.com/go/learnaboutsupplies.
[2]Based on paper-industry predictions for acid-free papers and Original HP inks; colorant stability data at room temperature based on similar systems tested per ISO 11798 and ISO 18909.
[3]Based on HP internal testing, using paper with the ColorLok® logo.
[4]Compared with the HP Officejet 950/951 Black and color ink cartridges. For more information, see www.hp.com/go/learnaboutsupplies. High-capacity cartridges not included; please purchase separately.
[5]After first set of ISO test pages. For more information, see www.hp.com/go/printerclaims.
[6]Requires an Internet connection to the printer. Feature works with any connected Internet- and e-mail-capable device. Print times may vary. Some HP LaserJets may require a firmware upgrade. For a list of supported documents, and image types, see www.hp.com/go/eprintcenter. And for additional solutions see www.hp.com/go/mobile-printing-solutions.
[7]Wireless performance is dependent upon physical environment and distance from access point. Wireless operations compatible with 2.4 GHz routers only.
[8]Supports iOS 4.2 and later devices (iPad®, iPhone® 4, iPhone® 3GS, and 3rd and 4th generation iPod touch®) that support multitasking. Works with HP ePrint-enabled printers and all-in-ones. AirPrint™ and iOS 4.2 and later devices require an 802.11 "wireless network" connection to the printer. Wireless performance is dependent upon physical environment and distance from the access point. AirPrint and the AirPrint Logo are trademarks of Apple® Inc. iPad, iPhone, and iPod touch are trademarks of Apple Inc., registered in the U.S. and other countries.
[9]Requires access to third-party app stores. See www.hp.com/go/mobile-printing-solutions for details on compatible devices.
[10]For NA/LAR use: Majority of color laser AiOs < US$600, March 2011, OJ Pro with highest-capacity cartridges. Energy use based on HP testing using the ENERGY STAR® program's TEC test method criteria. For details, see www.hp.com/go/officejet. For EMEA use: Majority of color laser AiOs < €400 excluding VAT, March 2011, OJ Pro with highest-capacity cartridges. Energy use based on HP testing using the ENERGY STAR® program's TEC test method criteria. For details, see www.hp.com/eur/ojfacts. For AP use: Most industry-leading color laser AiOs < USD600 (< USD700 in India), March 2011, OJ Pro with highest-capacity cartridges. Energy use based on HP testing using the ENERGY STAR® program's TEC test method criteria. For details, see www.hp.com/go/officejet.
[11]Program availability varies. Original HP cartridge return and recycling is currently available in more than 50 countries and territories around the world through the HP Planet Partners program. For more information, or to request return envelopes and bulk collection boxes, visit www.hp.com/recycle.
[12]For NA/LAR use: Compared with the majority of color laser printers < US$300, March 2011. Calculation compares weight of supplies and cartridge packaging needed for the same amount of pages based on ISO yield and continuous printing. For EMEA use: Compared with the majority of color laser printers < €200 excluding VAT, March 2011. Calculation compares weight of supplies and cartridge packaging needed for the same amount of pages based on ISO yield and continuous printing. For AP use: Compared with most industry-leading color laser printers < US$300 ( < US$400 in India), March 2011. Calculation compares weight of supplies and cartridge packaging needed for the same amount of pages based on ISO yield and continuous printing.
[13]Availability of rewards varies by country. For more information, see www.hp.com/go/learnaboutsupplies.
[14]Display-permanence rating by Wilhelm Imaging Research, Inc., or HP Image Permanence Lab. For details, see www.hp.com/go/printpermanence.
[15]ISO print speeds up 20/16 ppm; 4.3" (10.92 cm) touchscreen with gesturing; two-sided copy, scan and fax function; CopySmart and CopyFix solutions; 50-sheet automatic document feeder; and legal-size scanning glass only available on the HP Officejet Pro 8600 e-All-in-One Plus and the HP 8600 e-All-in-One Premium.
[16]Requires a wireless access point and an Internet connection to the printer. Services may require registration. App availability varies by country, language and agreements. For details, www.hp.com/go/eprintcenter.