location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 950XL/951XL Office Value Pack-10 sht/4 x 6 in

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
950XL/951XL Office Value Pack-10 sht/4 x 6 in
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2EZ26A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0191628219773 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10898
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 10:23:03
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 19 Aug 2022
Product end of life date
Bullet Points HP 950XL/951XL Office Value Pack-10 sht/4 x 6 in
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colors: Black, Cyan, Magenta, Yellow
  • - Supply type: Multi pack
  • - High (XL) Yield
  • - Black ink page yield: 1000 pages
  • - Black ink cartridges quantity: 1 Color ink cartridges quantity: 3
  • - Brand compatibility: HP
  • - 4 pc(s)
Long product name HP 950XL/951XL Office Value Pack-10 sht/4 x 6 in :
The short editorial description of HP 950XL/951XL Office Value Pack-10 sht/4 x 6 in

HP 950/951XL Office Value Pack-10 sht/4 x 6 in
More>>>
Short summary description HP 950XL/951XL Office Value Pack-10 sht/4 x 6 in:
This short summary of the HP 950XL/951XL Office Value Pack-10 sht/4 x 6 in data-sheet is auto-generated and uses the product title and the first six key specs.

HP 950XL/951XL Office Value Pack-10 sht/4 x 6 in, High (XL) Yield, Black, Cyan, Magenta, Yellow, Pigment-based ink, Pigment-based ink, 54 ml, 4 pc(s)

Long summary description HP 950XL/951XL Office Value Pack-10 sht/4 x 6 in:
This is an auto-generated long summary of HP 950XL/951XL Office Value Pack-10 sht/4 x 6 in based on the first three specs of the first five spec groups.

HP 950XL/951XL Office Value Pack-10 sht/4 x 6 in. Colour ink type: Pigment-based ink, Cartridge capacity: High (XL) Yield, Black ink type: Pigment-based ink, Black ink volume: 54 ml, Supply type: Multi pack, Printing colors: Black, Cyan, Magenta, Yellow, Quantity per pack: 4 pc(s), Black ink page yield: 1000 pages

Features
Black ink type
Pigment-based ink
Colour ink type
Pigment-based ink
Print technology
Inkjet printing
Compatibility *
HP OfficeJet Pro 251, 276, 8100, 8600, 8610, 8620
Quantity per pack *
4 pc(s)
Black ink cartridges quantity
1
Color ink cartridges quantity
3
Black ink volume
54 ml
Black ink drop
12 pl
Colour ink drop
7 pl
Black ink page yield *
1000 pages
Type *
Original
Cartridge capacity
High (XL) Yield
Printing colors *
Black, Cyan, Magenta, Yellow
Brand compatibility *
HP
Supply type *
Multi pack
Features
OEM code
2EZ26A
HP segment
Home
Operational conditions
Operating relative humidity (H-H)
10 - 90%
Storage temperature (T-T)
-40 - 60 °C
Operating temperature (T-T)
5 - 35 °C
Weight & dimensions
Width
5.91" (150 mm)
Depth
7.01" (178 mm)
Height
2.36" (60 mm)
Package width
5.91" (150 mm)
Package depth
7.01" (178 mm)
Package height
2.36" (60 mm)
Package volume
60 cm³
Logistics data
Quantity per pallet
540 pc(s)
Number of cartons per pallet
30 pc(s)
Quantity per master (outer) case
18 pc(s)