location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OfficeJet Pro 8600 e-All-in-One Printer - N911a

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OfficeJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Officejet Pro 8600 e-All-in-One Printer - N911a
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CN578A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0886111615599 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4962
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 01 Feb 2015
Product end of life date
Bullet Points HP OfficeJet Pro 8600 e-All-in-One Printer - N911a
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Print professional color for up to 50% lower cost per page than lasers.[1] Count on reliable performance and a low intervention rate. Produce vivid color documents that resist fading,[2] water and highlighter smearing, using four individual inks.[3]
  • - Extend capabilities with versatile all-in-one solutions. Create a one-sided copy of a two-sided ID. Automatically make two-sided prints, and easily scan, copy and fax. Get versatile output, including borderless, double-sided brochures.
  • - Conserve resources with the ENERGY STAR® qualified HP Officejet Pro 8600 e-All-in-One—use up to 50% less energy compared with lasers.[10] Save paper with automatic two-sided printing, and easily recycle ink cartridges with HP Planet Partners.[11]
Guarantee: Service & support options: Free telephone support for basic setup, installation, and troubleshooting in North America, Europe, and Asia Pacific during Optional HP Supportpack for 4-hour response during standard business hours; Optional HP Supportpack for 24 hours a day, 7 days a week; Optional HP Supportpack for Comprehensive Technical Support
One-year limited hardware 24-hour, 7 days a week Web support, business hour phone support within period
Long product name HP OfficeJet Pro 8600 e-All-in-One Printer - N911a :
The short editorial description of HP OfficeJet Pro 8600 e-All-in-One Printer - N911a

HP Officejet Pro 8600 e-All-in-One Printer - N911a
More>>>
HP OfficeJet Pro 8600 e-All-in-One Printer - N911a:
The official marketing text of HP OfficeJet Pro 8600 e-All-in-One Printer - N911a as supplied by the manufacturer

Produce professional color for up to 50% lower cost per page than lasers,[1] accelerate productivity with apps on the large touchscreen, networking options & versatile e-all-in-one performance.[16] Easily print from a mobile device with HP ePrint.[6]

Short summary description HP OfficeJet Pro 8600 e-All-in-One Printer - N911a:
This short summary of the HP OfficeJet Pro 8600 e-All-in-One Printer - N911a data-sheet is auto-generated and uses the product title and the first six key specs.

HP OfficeJet Pro 8600 e-All-in-One Printer - N911a, Thermal inkjet, Color printing, 4800 x 1200 DPI, Color copying, A4, Black

Long summary description HP OfficeJet Pro 8600 e-All-in-One Printer - N911a:
This is an auto-generated long summary of HP OfficeJet Pro 8600 e-All-in-One Printer - N911a based on the first three specs of the first five spec groups.

HP OfficeJet Pro 8600 e-All-in-One Printer - N911a. Print technology: Thermal inkjet, Printing: Color printing, Maximum resolution: 4800 x 1200 DPI, Print speed (color, normal quality, A4/US Letter): 16 ppm. Copying: Color copying, Maximum copy resolution: 1200 x 600 DPI. Scanning: Color scanning, Optical scanning resolution: 4800 x 4800 DPI. Faxing: Color faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Product color: Black

Professional color for a lower cost than lasers.[1]

Print professional color for up to 50% lower cost per page than lasers,[1] and get a better value for frequent printing.[4]
Print documents that resist fading, water and highlighter-pen smears, using HP Officejet inks.[2][3]
Achieve ISO print speeds up to 18 ppm black and 13 ppm color, using affordable, individual inks.[5]
Depend on a printer with a 25,000-page monthly duty cycle—the perfect fit for reliable color printing.

Efficient Web connectivity—even print on the go.[6]

Print from a variety of mobile devices on the go. With HP ePrint—now you can print from virtually anywhere.[6]
Use the intuitive touchscreen to access business apps,[16] plus quickly print and store files.
Easily view and print photos from a USB drive and memory cards.
Stay connected—share on a wireless or wired network.[7]

Standout versatility with copy and scan solutions.

Create and print a one-sided copy of a two-sided ID, and use the CopyCrop tool to modify copies at the touchscreen.
Automatically print two-sided documents, and decrease intervention with the 250-sheet paper tray.
Improve workflow—send quick faxes, and scan documents to a PC, network folders, or more.
Create borderless, double-sided flyers and brochures, plus print impressive business photos.

Exceptional energy and resource savings.

Use up to 50% less energy than lasers with this ENERGY STAR® qualified printer,[10] and preset On or Off times.
Easily recycle cartridges, and use up to 70% less supplies and packaging by weight compared with lasers.[12]
Consume up to 50% less paper while printing, using automatic two-sided printing.
Use Original HP ink cartridges for quality, reliability and rewards.[13]

Printing
Duplex printing mode
Auto
Resolution color
4800 x 1200 DPI
Print resolution black
1200 x 600 DPI
Print technology *
Thermal inkjet
Printing *
Color printing
Duplex printing *
Yes
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
20 ppm
Print speed (color, normal quality, A4/US Letter)
16 ppm
Time to first page (black, normal)
13 s
Time to first page (color, normal)
14 s
Copying
Copying *
Color copying
Maximum copy resolution *
1200 x 600 DPI
Copy speed (black, normal quality, A4)
12 cpm
Copy speed (color, normal quality, A4)
11 cpm
Copy speed (black, draft, A4)
32 cpm
Copy speed (color, draft, A4)
32 cpm
Maximum number of copies
99 copies
Copier resize
25 - 400%
Scanning
Scanning *
Color scanning
Optical scanning resolution *
4800 x 4800 DPI
Maximum scan resolution
4800 x 4800 DPI
Maximum scan area
8.5 x 14" (216 x 356 mm)
Scanner type *
Flatbed & ADF scanner
Scan technology
CIS
Scan to
E-mail
Image formats supported
JPG, PNG, TIF
Document formats supported
PDF, RTF, TXT
Input color depth
24 bit
Grayscale levels
256
TWAIN version
1.9
Fax
Faxing *
Color faxing
Fax resolution (black)
300 x 300 DPI
Fax transmission speed
4 sec/page
Modem speed
33.6 Kbit/s
Fax memory
100 pages
Auto-redialing
Yes
Speed dialing
Yes
Fax forwarding
Yes
Fax delayed sending
Yes
Features
Recommended duty cycle
250 - 1250 pages per month
Maximum duty cycle *
15000 pages per month
Digital sender
No
Number of print cartridges *
4
Printing colors *
Black, Cyan, Magenta, Yellow
Page description languages
PCL 3
All-In-One-multitasking
Yes
Input & output capacity
Total number of input trays *
1
Total input capacity *
250 sheets
Total output capacity *
150 sheets
Paper input type
Paper tray
Auto document feeder (ADF)
Yes
Input & output capacity
Auto document feeder (ADF) input capacity
50 sheets
Maximum number of input trays
2
Maximum input capacity
500 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Card stock, Envelopes, Matte paper, Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO C-series sizes (C0...C9)
C5, C6
Non-ISO print media sizes
Executive, Hagaki card, Letter, Statement
Envelopes sizes
DL
Paper tray media weight
60 - 280 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0, Wireless LAN
USB port
Yes
USB 2.0 ports quantity
2
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Mobile printing technologies
Apple AirPrint, HP ePrint
Performance
Card reader integrated
Yes
Internal memory *
128 MB
Processor frequency
360 MHz
Sound pressure level (printing)
57 dB
Design
Product color *
Black
Market positioning *
Home & office
Built-in display *
Yes
Display diagonal
2.65"
Touchscreen
Yes
Control type
Touch
Color display
Yes
Power
Power consumption (average operating)
28 W
Power consumption (standby)
5.81 W
Power consumption (sleep)
1.95 W
Power consumption (off)
0.22 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Brand-specific features
HP ePrint
Yes
System requirements
Windows operating systems supported
Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Professional
Mac operating systems supported
Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
19.4" (494 mm)
Depth
18.1" (460 mm)
Height
11.8" (300 mm)
Weight
25.4 lbs (11.5 kg)
Packaging data
Package width
22.3" (567 mm)
Package depth
15" (380 mm)
Package height
19.2" (487 mm)
Package weight
37.7 lbs (17.1 kg)
Source Testseek summary Average rating
Reviews
Updated:
2014-08-29 01:32:11
Uk has collected 18 expert reviews for HP OfficeJet 8600 - N911a Thermal inkjet A4 4800 x 1200 DPI 20 ppm Wi-Fi and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
reviewed.com
Updated:
2014-08-29 01:32:11
Meet the HP Officejet 8600, an office all-in-one printer with a high print speed and several network options for you to share with your coworkers. It uses individual ink cartridges, which will waste less and save you money in the long run.The other aspect...
Bottom line It's an office printer, so don't expect too much in the photo department.As a strict office printer, the HP Officejet 8600 does a fantastic job of churning out print jobs like nobody's business, but the quality is a little bit lacking. For documents, that...
0%
etechreviews.com
Updated:
2014-08-29 01:32:11
HP Officejet Pro 8600 e-All-in-One provides most of features you might want in a small, busy or micro home office. It is ready for high volume printing needs with ample 250-sheet paper input capacity, plethora of versatile connectivity options, cloud p...
0%
pcmag.com
Updated:
2014-08-29 01:32:11
One step down in HP's line from the Editor's Choice HP Officejet Pro 8600 Plus e-All-in-One ($299.99 direct, 4.5 stars), the HP Officejet Pro 8600 e-All-in-One ($199.99 direct) leaves out a few luxury features, like a legal-size flatbed. However, it also...
Good Fast. Duplexer for printing on both sides of a page. Prints through the cloud.
Bad A little larger than most inkjet MFPs. Below-par graphics and photos...
Bottom line The HP Officejet Pro 8600 e-All-in-One inkjet MFP offers most of the features you might want in a micro, small, or busy home office, but comes up short on graphic and photo output quality...
80%
Disclaimer HP OfficeJet Pro 8600 e-All-in-One Printer - N911a:
Disclaimer

[1] For NA use: Majority of color laser AiOs < US$600, June 2013. For details: www.hp.com/go/officejet. OJ Pro ISO yield with highest-capacity cartridges based on continuous printing; see www.hp.com/go/learnaboutsupplies. For LAR use: Majority of color laser AiOs < US$600, June 2013, based on Brazil pricing. Local syndicated data source not available for all countries in the region. For details: www.hp.com/go/officejet. OJ Pro ISO yield with highest-capacity cartridges based on continuous printing; see hp.com/go/learnaboutsupplies. For EMEA use: Majority of color laser AiOs < €400 excluding VAT, June 2013. For details: www.hp.com/eur/ojfacts. OJ Pro ISO yield with highest-capacity cartridges based on continuous printing; see hp.com/go/learnaboutsupplies. For AP use: Most industry-leading color laser AiOs < USD600 (< USD700 in India), June 2013, based on local supplies pricing of major countries in the region. For details: www.hp.com/go/officejet. OJ Pro ISO yield with highest-capacity cartridges based on continuous printing; see www.hp.com/go/learnaboutsupplies
[2]Fade resistance based on paper-industry predictions for acid-free papers and Original HP inks; colorant stability data at room temperature based on similar systems tested per ISO 11798 and ISO 18909.
[3]Water resistance based on HP internal testing, using paper with the ColorLok® logo.
[4]Compared with the HP Officejet 950/951 Black and color ink cartridges. For more information, see www.hp.com/go/learnaboutsupplies. High-capacity cartridges not included; please purchase separately.
[5]After first set of ISO test pages. For more information, see www.hp.com/go/printerclaims.
[6] Requires an internet connection to an HP ePrint-enabled printer. Printer requires ePrint account registration. App or software may be required. Wireless operations are compatible with 2.4 GHz operations only. Print times and connection speeds may vary. Wireless broadband use requires separately purchased service contract for mobile devices. Check with service provider for coverage and availability in your area. Learn more at www.hp.com/go/mobileprinting
[7] Mobile device must be directly connected to the printer's wireless network prior to printing. Depending on mobile device, an app or driver may also be required. Wireless performance is dependent on physical environment and distance from the access point in the printer.
[8]Supports iOS 4.2 and later devices (iPad®, iPhone® 4, iPhone® 3GS, and 3rd and 4th generation iPod touch®) that support multitasking. Works with HP ePrint-enabled printers and all-in-ones. AirPrint™ and iOS 4.2 and later devices require an 802.11 "wireless network" connection to the printer. Wireless performance is dependent upon physical environment and distance from the access point. AirPrint and the AirPrint Logo are trademarks of Apple® Inc. iPad, iPhone, and iPod touch are trademarks of Apple Inc., registered in the U.S. and other countries.
[9]Requires access to third-party app stores. See www.hp.com/go/mobile-printing-solutions for details on compatible devices.
[10]For NA/LAR use: Majority of color laser AiOs < US$600, September 2012, OJ Pro with highest-capacity cartridges. Energy use based on HP testing using the ENERGY STAR® program's TEC test method criteria. For details, see hp.com/go/officejet. For EMEA use: Majority of color laser AiOs < €400 excluding VAT, September 2012, OJ Pro with highest-capacity cartridges. Energy use based on HP testing using the ENERGY STAR® program's TEC test method criteria. For details, see hp.com/eur/ojfacts. For AP use: Most industry-leading color laser AiOs < USD600 (< USD700 in India), September 2012, OJ Pro with highest-capacity cartridges. Energy use based on HP testing using the ENERGY STAR® program's TEC test method criteria. For details, see hp.com/go/officejet
[11]Program availability varies. Original HP cartridge return and recycling is currently available in more than 50 countries and territories around the world through the HP Planet Partners program. For more information, or to request return envelopes and bulk collection boxes, visit www.hp.com/recycle.
[12]For NA/LAR use: Compared with the majority of color laser printers < US$300, March 2011. Calculation compares weight of supplies and cartridge packaging needed for the same amount of pages based on ISO yield and continuous printing. For EMEA use: Compared with the majority of color laser printers < €200 excluding VAT, March 2011. Calculation compares weight of supplies and cartridge packaging needed for the same amount of pages based on ISO yield and continuous printing. For AP use: Compared with most industry-leading color laser printers < US$300 (< US$400 in India), March 2011. Calculation compares weight of supplies and cartridge packaging needed for the same amount of pages based on ISO yield and continuous printing.
[13]Availability of rewards varies by country. For more information, see www.hp.com/go/learnaboutsupplies.
[14]Display-permanence rating by Wilhelm Imaging Research, Inc., or HP Image Permanence Lab. For details, see www.hp.com/go/printpermanence.
[15]ISO print speeds up 20/16 ppm; 4.3" (10.92 cm) touchscreen with gesturing; two-sided copy, scan and fax function; CopySmart and CopyFix solutions; 50-sheet automatic document feeder; and legal-size scanning glass only available on the HP Officejet Pro 8600 e-All-in-One Plus and the HP 8600 e-All-in-One Premium.
[16]Requires a wireless access point and an Internet connection to the printer. Services may require registration. App availability varies by country, language and agreements. For details, www.hp.com/go/eprintcenter.