HP logo

HP OfficeJet X476dw Inkjet A4 2400 x 1200 DPI 36 ppm Wi-Fi

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56955
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP OfficeJet X476dw Inkjet A4 2400 x 1200 DPI 36 ppm Wi-Fi:

HP OfficeJet X476dw, Inkjet, Color printing, 2400 x 1200 DPI, Color copying, A4, Black

Long summary description HP OfficeJet X476dw Inkjet A4 2400 x 1200 DPI 36 ppm Wi-Fi:

HP OfficeJet X476dw. Print technology: Inkjet, Printing: Color printing, Maximum resolution: 2400 x 1200 DPI, Print speed (color, normal quality, A4/US Letter): 36 ppm. Copying: Color copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Color scanning, Optical scanning resolution: 1200 x 1200 DPI. Faxing: Color faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.