HP logo

HP 761 400-ml Cyan DesignJet Ink Cartridge

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
360504
Info modified on:
29 Jul 2025, 06:50:49
Short summary description HP 761 400-ml Cyan DesignJet Ink Cartridge:

HP 761 400-ml Cyan DesignJet Ink Cartridge, Standard Yield, Cyan, Dye-based ink, 400 ml, 1 pc(s)

Long summary description HP 761 400-ml Cyan DesignJet Ink Cartridge:

HP 761 400-ml Cyan DesignJet Ink Cartridge. Colour ink type: Dye-based ink, Cartridge capacity: Standard Yield, Color ink volume: 400 ml, Printing colors: Cyan, Quantity per pack: 1 pc(s)

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.