HP logo

HP 761 Yellow DesignJet Printhead

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
442461
Info modified on:
22 Jun 2025, 01:54:12
Short summary description HP 761 Yellow DesignJet Printhead:

HP 761 Yellow DesignJet Printhead, HP DesignJet T7100 Printer, Dye-sublimation, Yellow, CH645A, Singapore, 1.1" (28 mm)

Long summary description HP 761 Yellow DesignJet Printhead:

HP 761 Yellow DesignJet Printhead. Compatibility: HP DesignJet T7100 Printer, Print technology: Dye-sublimation, Printing colors: Yellow. Width: 1.1" (28 mm), Depth: 5.63" (143 mm), Height: 5.2" (132 mm). Package dimensions (WxDxH): 1.1 x 5.63 x 5.2" (28 x 143 x 132 mm), Package width: 1.1" (28 mm), Package depth: 5.63" (143 mm). Number of cartons per pallet: 80 pc(s), Quantity per pallet: 1920 pc(s), Number of layers per pallet: 10 pc(s). Quantity per box: 1 pc(s)

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.