HP logo

HP 150-pack Lint-free Cleaning Cloth

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28749
Info modified on:
02 Jun 2025, 23:41:40
Short summary description HP 150-pack Lint-free Cleaning Cloth:

HP 150-pack Lint-free Cleaning Cloth, Fiber, 150 pc(s), 9.5" (241.3 mm), 9.5" (241.3 mm), 3" (76.2 mm), 2.36 lbs (1.07 kg)

Long summary description HP 150-pack Lint-free Cleaning Cloth:

HP 150-pack Lint-free Cleaning Cloth. Material: Fiber. Quantity per pack: 150 pc(s). Package width: 9.5" (241.3 mm), Package depth: 9.5" (241.3 mm), Package height: 3" (76.2 mm)

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.