HP logo

HP 1-liter UV Printhead Flush

Brand:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
176081
Info modified on:
02 Jun 2025, 23:19:07
Short summary description HP 1-liter UV Printhead Flush:

HP 1-liter UV Printhead Flush, HP, 1000 ml, HP Scitex FB950 Printer series and HP Designjet H35000/H45000 Commercial Printer series, 20 - 80%, 20 - 30 °C, 20 - 80%

Long summary description HP 1-liter UV Printhead Flush:

HP 1-liter UV Printhead Flush. Brand compatibility: HP, Volume: 1000 ml, Compatibility: HP Scitex FB950 Printer series and HP Designjet H35000/H45000 Commercial Printer series. Width: 3.5" (89 mm), Depth: 3.5" (89 mm), Height: 9.37" (238 mm). Package width: 3.5" (89 mm), Package depth: 3.5" (89 mm), Package height: 9.37" (238 mm)

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.