location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Glossy Photo Paper-20 sht/A4/210 x 297 mm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Glossy Photo Paper-20 sht/A4/210 x 297 mm
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CG850A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884420485131 show
Category:
Photo paper has been specially designed for printing photographs. Use it to make perfect prints of your pictures!
Photo Paper Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24146
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 00:58:01
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 28 Aug 2021
Product end of life date
Bullet Points HP Glossy Photo Paper-20 sht/A4/210 x 297 mm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Print technology: Inkjet A4
  • - 180 g/m²
  • - Finish type: Gloss
  • - 20 sheets
  • - White
Guarantee: 90 day warranty, manufacturer will replace if defective
Long product name HP Glossy Photo Paper-20 sht/A4/210 x 297 mm :
The short editorial description of HP Glossy Photo Paper-20 sht/A4/210 x 297 mm

HP Glossy Photo Paper 175 gsm-20 sheet/A4/210 x 297 mm
More>>>
HP Glossy Photo Paper-20 sht/A4/210 x 297 mm:
The official marketing text of HP Glossy Photo Paper-20 sht/A4/210 x 297 mm as supplied by the manufacturer






Short summary description HP Glossy Photo Paper-20 sht/A4/210 x 297 mm:
This short summary of the HP Glossy Photo Paper-20 sht/A4/210 x 297 mm data-sheet is auto-generated and uses the product title and the first six key specs.

HP Glossy Photo Paper-20 sht/A4/210 x 297 mm, Gloss, 180 g/m², Inkjet, A4, White, 20 sheets

Long summary description HP Glossy Photo Paper-20 sht/A4/210 x 297 mm:
This is an auto-generated long summary of HP Glossy Photo Paper-20 sht/A4/210 x 297 mm based on the first three specs of the first five spec groups.

HP Glossy Photo Paper-20 sht/A4/210 x 297 mm. Finish type: Gloss, Media weight: 180 g/m², Print technology: Inkjet. Width: 8.27" (210 mm), Height: 11.7" (297 mm). Package width: 13.5" (343 mm), Package depth: 8.98" (228 mm), Package height: 0.236" (6 mm)

Features
Print technology
Inkjet
Paper size
A4
Product color
White
Finish type *
Gloss
Media weight *
180 g/m²
Sheets per pack
20 sheets
HP segment
Business, Enterprise
Operational conditions
Operating temperature (T-T)
15 - 35 °C
Storage temperature (T-T)
0 - 40 °C
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
5 - 95%
Weight & dimensions
Width
8.27" (210 mm)
Height
11.7" (297 mm)
Packaging data
Package width
13.5" (343 mm)
Package depth
8.98" (228 mm)
Package height
0.236" (6 mm)
Package weight
8.82 oz (250 g)