HP logo

HP Photosmart Pro B9180 Photo Printer

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10012
Info modified on:
11 Jul 2022, 13:41:32
End of life date:
15 Mar 2010
Bullet Points HP Photosmart Pro B9180 Photo Printer:
  • - Print professional gallery-quality color and black-and-white photos or fine art prints you'll be proud to exhibit, showcase or sell. Photos resist fading for more than 200 years¹ using durable, waterproof HP Vivera pigment inks.
  • - Get accurate color automatically with densitometric color calibration. HP's new electrostatic drop detection printhead management system assures consistent color. HP ProPrint plug-in for Adobe Photoshop puts all your color controls in one location.
  • - Get impressive image quality and archivability on all the media types, sizes and thicknesses you choose. Print on a wide range of photo and fine art media including paper, canvas and more up to 1.5 mm thick. Print frame-ready photos up to 13 x 19.
Guarantee:
One-year limited hardware warranty backed by HP Customer Care, service and support; one-year technical phone support, plus a toll-free number
Long product name HP Photosmart Pro B9180 Photo Printer:

Photosmart Pro B9180 Photo Printer

HP Photosmart Pro B9180 Photo Printer:

Professional pigment-ink photo printer with individual ink tanks, precise color accuracy and archivability. Superior color management and controls for gallery-quality, durable photos and prints on a wide range of media up to B+ size prints.

Short summary description HP Photosmart Pro B9180 Photo Printer:

HP Photosmart Pro B9180 Photo Printer

Long summary description HP Photosmart Pro B9180 Photo Printer:

HP Photosmart Pro B9180 Photo Printer

Reasons to buy
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.