location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 204A Magenta Original LaserJet Toner Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
204A Magenta Original LaserJet Toner Cartridge
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CF513A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190781106951 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33228
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Sep 2024 06:38:12
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP 204A Magenta Original LaserJet Toner Cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original HP 204A Toner Cartridges deliver legendary HP print quality.
  • - 1 Magenta (~900 pages)
  • - Print high-quality black text and brilliant graphics with Original HP Supplies designed for reliability.
  • - Reliable printing you can trust
  • - Try HP Instant Ink - the hassle-free, money-saving ink subscription service.
  • - Get high-quality prints and performance from your printer or MFP. Original HP Toner cartridges with JetIntelligence match your printer’s high-speeds and increase efficiency. Go with toner that works best with your printer—Original HP.
  • - Ideal for producing more of the vibrant, high-quality color documents you need—page after page—at the speeds your printer was built for.
  • - Depend on Original HP 204A Toner Cartridges designed specifically for your HP printer.
  • - What's in the box: Toner cartridge; Recycling guide
Guarantee: HP's Premium Protection Warranty. This HP product is warranted to be free from defects in materials and workmanship.
Long product name HP 204A Magenta Original LaserJet Toner Cartridge :
The short editorial description of HP 204A Magenta Original LaserJet Toner Cartridge

204A Magenta Original LaserJet Toner Cartridge
More>>>
HP 204A Magenta Original LaserJet Toner Cartridge:
The official marketing text of HP 204A Magenta Original LaserJet Toner Cartridge as supplied by the manufacturer

Ideal for producing more of the vibrant, high-quality color documents you need—page after page—at the speeds your printer was built for.

Print all your business documents quickly and efficiently and match the performance of your HP Color LaserJet Pro with Original HP Toner cartridges with JetIntelligence. Rely on HP quality and reliability for impressive printing results.

Short summary description HP 204A Magenta Original LaserJet Toner Cartridge:
This short summary of the HP 204A Magenta Original LaserJet Toner Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

HP 204A Magenta Original LaserJet Toner Cartridge, 900 pages, Magenta, 1 pc(s)

Long summary description HP 204A Magenta Original LaserJet Toner Cartridge:
This is an auto-generated long summary of HP 204A Magenta Original LaserJet Toner Cartridge based on the first three specs of the first five spec groups.

HP 204A Magenta Original LaserJet Toner Cartridge. Color toner page yield: 900 pages, Printing colors: Magenta, Quantity per pack: 1 pc(s)

Legendary performance

Trust Original HP Toner for impactful prints and exceptional printing performance you can count on.

Reliable, professional quality.

With Original HP Toner you get consistent, uninterrupted printing that keeps you on task.

Defining moments, vibrant results.

Represent your business ideas with top-quality color prints, and make your work stand out from the rest.

Features
Compatibility *
HP LaserJet Pro M154, M180, M181
Quantity per pack *
1 pc(s)
Cartridge capacity
Standard Yield
Color toner page yield *
900 pages
Type *
Original
Printing colors *
Magenta
Brand compatibility *
HP
OEM code
CF513A
Country of origin
Japan
HP segment
Small medium business
Operational conditions
Operating temperature (T-T)
15 - 30 °C
Operating relative humidity (H-H)
10 - 80%
Storage temperature (T-T)
-20 - 40 °C
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
14.3" (363 mm)
Depth
3.78" (96 mm)
Height
4.37" (111 mm)
Weight
18.7 oz (530 g)
Packaging data
Package width
14.3" (363 mm)
Package depth
3.78" (96 mm)
Package height
4.37" (111 mm)
Packaging data
Package weight
26.5 oz (750 g)
Other features
Print technology
Laser printing
Logistics data
Pallet dimensions (W x D x H)
43.3 x 38.8 x 49.4" (1100 x 986 x 1254 mm)
Pallet size (EU)
43.3 x 31.1 x 45.2" (1100 x 790 x 1148 mm)
Maximum number of stacking cartons
40 pc(s)
Pallet dimensions (W x D x H) (imperial)
43.3 x 38.8 x 49.4"
Pallet weight (imperial)
540 lbs
Master (outer) cases per pallet layer (EU)
24 pc(s)
Pallet width
43.3" (110 cm)
Pallet length
38.8" (98.6 cm)
Pallet height
49.4" (125.4 cm)
Pallet weight
8.68 oz (246 g)
EUR-pallet weight
6.46 oz (183 g)
Number of layers per pallet
10 pc(s)
Number of cartons per pallet layer
30 pc(s)
Number of cartons per EUR-pallet layer
24 pc(s)
Number of cartons per pallet
300 pc(s)
Quantity per pallet
300 pc(s)
Quantity per EUR-pallet
216 pc(s)
Country Distributor
United States 3 distributor(s)
Australia 5 distributor(s)
México 1 distributor(s)
United Kingdom 1 distributor(s)
Canada 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
New Zealand 1 distributor(s)
Disclaimer HP 204A Magenta Original LaserJet Toner Cartridge:
Disclaimer

[2] Approximate average composite cyan, yellow, magenta yield based on ISO/IEC 19798. Actual yield varies considerably based on content of printed pages and other factors. For details, see http://www.hp.com/go/learnaboutsupplies.