location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Color LaserJet Pro MFP M180nw

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Color LaserJet Pro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Color LaserJet Pro MFP M180nw
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
T6B74A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190781508397 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 49125
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Dec 2023 12:27:43
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 12 Jun 2020
Product end of life date
Bullet Points HP Color LaserJet Pro MFP M180nw
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Business Laser Color printing
  • - 600 x 600 DPI
  • - Printing colors: Black, Cyan, Magenta, Yellow
  • - A4 17 ppm
  • - Color copying Color scanning
  • - Apple AirPrint, HP ePrint, Mopria Print Service
  • - Direct printing
  • - USB port Wi-Fi Ethernet LAN
  • - Internal memory: 256 MB Built-in processor 800 MHz
  • - 34.6 lbs (15.7 kg)
Long product name HP Color LaserJet Pro MFP M180nw :
The short editorial description of HP Color LaserJet Pro MFP M180nw

HP Color LaserJet Pro MFP M180nw
More>>>
HP Color LaserJet Pro MFP M180nw:
The official marketing text of HP Color LaserJet Pro MFP M180nw as supplied by the manufacturer

Fast printing and first page out time (FPOT)
Get fast print speeds and rapid first page out time (FPOT).
Increased versatility – print, scan, copy
Get versatile performance and print, scan, and copy.
HP Auto-On/Auto-Off Technology
Help save energy with HP Auto-On/Auto-Off Technology.
Built-in 150-sheet paper tray
Change paper less often with a 150-sheet capacity paper tray.
Quick printing, easy control
High-quality color, page after page
Count on high-quality color with Original HP Toner Cartridges with JetIntelligence.
Anti-fraud technology
Get the Original HP quality you paid for with anti-fraud technology.
Preinstalled Original HP Toner Cartridges with JetIntelligence
Speed through print jobs right out of the box, using preinstalled Original HP Toner Cartridges with JetIntelligence.
Print from the cloud, scan on the go, and more.
Scan on the go, print from your smartphone, and easily order toner, with the HP Smart app.
Connect reliably with dual band Wi-Fi®.
Have confidence in your connection with steady performance from dual band Wi-Fi®.
Print directly from current operating system.
Ethernet networking
Easily share resources – access and print with Ethernet networking.

Short summary description HP Color LaserJet Pro MFP M180nw:
This short summary of the HP Color LaserJet Pro MFP M180nw data-sheet is auto-generated and uses the product title and the first six key specs.

HP Color LaserJet Pro MFP M180nw, Laser, Color printing, 600 x 600 DPI, A4, Direct printing, White

Long summary description HP Color LaserJet Pro MFP M180nw:
This is an auto-generated long summary of HP Color LaserJet Pro MFP M180nw based on the first three specs of the first five spec groups.

HP Color LaserJet Pro MFP M180nw. Print technology: Laser, Printing: Color printing, Maximum resolution: 600 x 600 DPI, Print speed (color, normal quality, A4/US Letter): 17 ppm. Copying: Color copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Color scanning, Optical scanning resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product color: White

Printing
Duplex printing mode
Manual
Print technology *
Laser
Printing *
Color printing
Duplex printing *
No
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
17 ppm
Print speed (color, normal quality, A4/US Letter)
17 ppm
Time to first page (black, normal)
11.6 s
Time to first page (color, normal)
13.4 s
Copying
Duplex copying *
No
Copying *
Color copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
17 cpm
Copy speed (color, normal quality, A4)
17 cpm
Time to first copy (black, normal)
15 s
Time to first copy (color, normal)
27.9 s
Maximum number of copies
99 copies
Copier resize
25 - 400%
Scanning
Duplex scanning *
No
Scanning *
Color scanning
Optical scanning resolution *
1200 x 1200 DPI
Scanner type *
Flatbed scanner
Scan technology
CIS
Scan to
E-mail
Image formats supported
BMP, JPG, PNG, TIF
Document formats supported
PDF
Input color depth
24 bit
Grayscale levels
256
TWAIN version
2.1
Fax
Duplex faxing
No
Faxing *
No
Features
Recommended duty cycle
150 - 1500 pages per month
Maximum duty cycle *
30000 pages per month
Digital sender
Yes
Number of print cartridges *
4
Printing colors *
Black, Cyan, Magenta, Yellow
Page description languages
PCL 5c, PCL 6, PCLm, PostScript 3, URF
All-In-One-multitasking
Yes
HP segment
Home, Home office
Input & output capacity
Total number of input trays *
1
Total input capacity *
150 sheets
Total output capacity *
100 sheets
Paper input type
Paper tray
Maximum number of input trays
1
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Bond paper, Card stock, Envelopes, Heavy paper, Labels, Photo paper, Plain paper, Pre-printed, Recycled paper, Rough paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
Non-ISO print media sizes
Executive, Oficio
JIS B-series sizes (B0...B9)
B5, B6
Envelopes sizes
10, B5, C5, DL, Monarch
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0, Wireless LAN
Direct printing *
Yes
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Cabling technology
10/100Base-T(X)
Ethernet LAN data rates
10,100 Mbit/s
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Mobile printing technologies
Apple AirPrint, HP ePrint, Mopria Print Service
Performance
Maximum internal memory
256 MB
Card reader integrated
No
Internal memory *
256 MB
Built-in processor
Yes
Processor frequency
800 MHz
Design
Product color *
White
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Display number of lines
2 lines
Power
Power consumption (average operating)
337 W
Power consumption (ready)
8 W
Power consumption (sleep)
1 W
Power consumption (off)
0.1 W
Energy Star Typical Electricity Consumption (TEC)
0.531 kWh/week
AC input voltage
110 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 10, Windows 7, Windows 8, Windows 8.1
Operational conditions
Operating relative humidity (H-H)
15 - 30%
Storage temperature (T-T)
-20 - 40 °C
Sustainability
Sustainability certificates
Blue Angel, ENERGY STAR
Weight & dimensions
Width
16.5" (420 mm)
Depth
15" (380 mm)
Height
11.5" (292.6 mm)
Weight
34.6 lbs (15.7 kg)
Packaging data
Package width
19.6" (497 mm)
Package depth
14.9" (379 mm)
Package height
18.3" (466 mm)
Package weight
40.6 lbs (18.4 kg)