HP logo

HP LaserJet Pro MFP M225dw Laser A4 600 x 600 DPI 25 ppm Wi-Fi

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
88702
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP LaserJet Pro MFP M225dw Laser A4 600 x 600 DPI 25 ppm Wi-Fi:

HP LaserJet Pro MFP M225dw, Laser, Mono printing, 600 x 600 DPI, Mono copying, A4, Black

Long summary description HP LaserJet Pro MFP M225dw Laser A4 600 x 600 DPI 25 ppm Wi-Fi:

HP LaserJet Pro MFP M225dw. Print technology: Laser, Printing: Mono printing, Maximum resolution: 600 x 600 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Color scanning. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.