HP logo

HP LaserJet Color Pro M452dn

Brand:
Product family:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49315
Info modified on:
14 Mar 2024, 19:47:11
Short summary description HP LaserJet Color Pro M452dn:

HP LaserJet Color Pro M452dn, Laser, Color, 600 x 600 DPI, A4, 27 ppm, Duplex printing

Long summary description HP LaserJet Color Pro M452dn:

HP LaserJet Color Pro M452dn. Print technology: Laser, Color. Number of print cartridges: 4, Maximum duty cycle: 50000 pages per month. Maximum resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 27 ppm, Duplex printing. Display: LCD. Network ready. Product color: Gray

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.