HP logo

HP LaserJet M452nw Color 600 x 600 DPI A4 Wi-Fi

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17405
Info modified on:
14 Mar 2024, 19:36:03
Short summary description HP LaserJet M452nw Color 600 x 600 DPI A4 Wi-Fi:

HP LaserJet M452nw, Laser, Color, 600 x 600 DPI, A4, 27 ppm, Network ready

Long summary description HP LaserJet M452nw Color 600 x 600 DPI A4 Wi-Fi:

HP LaserJet M452nw. Print technology: Laser, Color. Number of print cartridges: 4, Maximum duty cycle: 50000 pages per month. Maximum resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 27 ppm. Display: LCD. Network ready, Wi-Fi. Product color: White

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.