location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet Enterprise 700 Refurbished color MFP M775z+, Color, Printer for Business, 100-sheet ADF; Front-facing USB printing; Scan to email/PDF; Two-sided printing

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet Enterprise
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
700
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HP LaserJet Enterprise 700 Refurbished color MFP M775z+, Color, Printer for Business, 100-sheet ADF; Front-facing USB printing; Scan to email/PDF; Two-sided printing
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CF304AR
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0887111451477 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11980
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 00:43:10
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 24 Apr 2024
Product end of life date
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP LaserJet Enterprise 700 Refurbished color MFP M775z+, Color, Printer for Business, 100-sheet ADF; Front-facing USB printing; Scan to email/PDF; Two-sided printing
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 100-sheet ADF; Front-facing USB printing; Scan to email/PDF; Two-sided printing
  • - Print speed up to 30 ppm (black) and 30 ppm (color)
  • - Up to 600 x 600 dpi
Guarantee: One-year, next-business day, onsite warranty. Warranty and support options vary by product, country and local legal requirements. Go to http://www.hp.com/support to learn about HP award winning service and support options in your region.
Long product name HP LaserJet Enterprise 700 Refurbished color MFP M775z+, Color, Printer for Business, 100-sheet ADF; Front-facing USB printing; Scan to email/PDF; Two-sided printing :
The short editorial description of HP LaserJet Enterprise 700 Refurbished color MFP M775z+, Color, Printer for Business, 100-sheet ADF; Front-facing USB printing; Scan to email/PDF; Two-sided printing

LaserJet Enterprise 700 Refurbished color MFP M775z+
More>>>
HP LaserJet Enterprise 700 Refurbished color MFP M775z+, Color, Printer for Business, 100-sheet ADF; Front-facing USB printing; Scan to email/PDF; Two-sided printing:
The official marketing text of HP LaserJet Enterprise 700 Refurbished color MFP M775z+, Color, Printer for Business, 100-sheet ADF; Front-facing USB printing; Scan to email/PDF; Two-sided printing as supplied by the manufacturer

Enable high-volume, professional-quality color printing on a range of paper sizes—up to ledger/A3—with paper capacity up to 4350 sheets.[1] Preview and edit scanning jobs. Centrally manage printing policies. Safeguard sensitive business information.

Short summary description HP LaserJet Enterprise 700 Refurbished color MFP M775z+, Color, Printer for Business, 100-sheet ADF; Front-facing USB printing; Scan to email/PDF; Two-sided printing:
This short summary of the HP LaserJet Enterprise 700 Refurbished color MFP M775z+, Color, Printer for Business, 100-sheet ADF; Front-facing USB printing; Scan to email/PDF; Two-sided printing data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet Enterprise 700 Refurbished color MFP M775z+, Color, Printer for Business, 100-sheet ADF; Front-facing USB printing; Scan to email/PDF; Two-sided printing, Laser, Color printing, 600 x 600 DPI, A3, Direct printing, Gray, White

Long summary description HP LaserJet Enterprise 700 Refurbished color MFP M775z+, Color, Printer for Business, 100-sheet ADF; Front-facing USB printing; Scan to email/PDF; Two-sided printing:
This is an auto-generated long summary of HP LaserJet Enterprise 700 Refurbished color MFP M775z+, Color, Printer for Business, 100-sheet ADF; Front-facing USB printing; Scan to email/PDF; Two-sided printing based on the first three specs of the first five spec groups.

HP LaserJet Enterprise 700 Refurbished color MFP M775z+, Color, Printer for Business, 100-sheet ADF; Front-facing USB printing; Scan to email/PDF; Two-sided printing. Print technology: Laser, Printing: Color printing, Maximum resolution: 600 x 600 DPI, Print speed (color, normal quality, A4/US Letter): 30 ppm. Copying: Color copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Color scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Mono faxing. Duplex functions: Print, Copy, Scan. Maximum ISO A-series paper size: A3. Direct printing. Product color: Gray, White

Expand possibilities with affordable Ledger/A3 color

Upsize color printing capabilities with media sizes up to Ledger/A3 for impressive marketing materials and more.
Impress with bold text and smooth color—and get the color output you intended with Pantone® matching.
Go from zero to done, right at the MFP—print, copy, scan, and fax[2] from the large touchscreen.
HP ePrint—now print from your smartphone or tablet from virtually anywhere.[3]

Boost productivity, easily manage printing

Boost productivity—get up to 4350-sheet paper capacity for large printing jobs from a workhorse MFP.[1]
Automate high-volume print, scan, and copy jobs to save time, using the 100-page automatic document feeder.
Easily manage your business’s color printing with HP Color Access Controls.[5]
Save and print files directly at the MFP via an easy-access USB port.

Streamline workflow with robust scanning

Improve workflow using touchscreen controls to preview, edit, and digitally send documents at the device.[6]
Streamline tasks—print, copy, fax,[2] and scan projects directly at the MFP's large color touchscreen.
Incorporate paper documents into digital workflows—easily send scans to fax,[2] e-mail, or network folders.
Efficiently capture the right content—remove blank pages in scanned documents to avoid wasted paper.

Invest in robust solutions that can grow with you

Extend the capabilities of workteam print environments, using a rich array of easy-to-integrate solutions.
Boost printing and imaging safeguards and protect business data with fleet-level security solutions.
Add security solutions—such as card and badge readers—through the hardware integration pocket.[7]
Help control expenses with energy-saving features.[9]

Printing
Duplex printing mode
Auto
Resolution color
600 x 600 DPI
Print resolution black
600 x 600 DPI
Print technology *
Laser
Printing *
Color printing
Duplex printing *
Yes
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
30 ppm
Print speed (color, normal quality, A4/US Letter)
30 ppm
Print speed (color, normal quality, A3)
15 ppm
Time to first page (black, normal)
10.5 s
Time to first page (color, normal)
10.5 s
N-in-1 print function
Yes
Watermark printing
Yes
Secure printing
Yes
Copying
Duplex copying *
Yes
Copying *
Color copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
30 cpm
Copy speed (color, normal quality, A4)
30 cpm
Maximum number of copies
9999 copies
Copier resize
25 - 400%
Auto fit function
Yes
Scanning
Duplex scanning *
Yes
Scanning *
Color scanning
Optical scanning resolution *
600 x 600 DPI
Maximum scan resolution
600 x 600 DPI
Maximum scan area
11.7 x 16.5" (297 x 420 mm)
Scanner type *
Flatbed & ADF scanner
Scan technology
CCD
Scan to
E-mail, Network folder, USB, Fax
Scan speed (color)
30 ppm
Scan speed (black)
30 ppm
Image formats supported
JPEG, MTIFF, TIFF
Document formats supported
PDF, XPS
Input color depth
24 bit
Grayscale levels
256
Fax
Faxing *
Mono faxing
Fax resolution (black)
400 x 400 DPI
Fax transmission speed
6 sec/page
Modem speed
33.6 Kbit/s
Fax speed dialing (max numbers)
100
Fax forwarding
Yes
Fax broadcasting
100 locations
Features
Recommended duty cycle
2500 - 7500 pages per month
Maximum duty cycle *
120000 pages per month
Duplex functions *
Print, Copy, Scan
Digital sender
Yes
Number of print cartridges *
4
Printing colors *
Black, Cyan, Magenta, Yellow
Page description languages
PCL 5c, PCL 6, PDF 1.4, PostScript 3
Printer fonts
PostScript, Scalable, TrueType, Windows
All-In-One-multitasking
Yes
Country of origin
China, Mexico
HP segment
Business
Input & output capacity
Total input capacity *
3850 sheets
Total output capacity *
750 sheets
Paper tray 1 input capacity
100 sheets
Paper tray 2 input capacity
250 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Paper input type
Paper tray
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
100 sheets
Maximum input capacity
4350 sheets
Maximum output capacity
750 sheets
Paper handling
Maximum ISO A-series paper size *
A3
Maximum print size
302 x 454.2 mm
Paper tray media types *
Bond paper, Card stock, Envelopes, Glossy paper, Heavy paper, Labels, Letterhead, Matte paper, Plain paper, Recycled paper, Rough paper, Thick paper, Transparencies
ISO A-series sizes (A0...A9) *
A3, A4, A5, A6
JIS B-series sizes (B0...B9)
B4, B5, B6
Envelopes sizes
B5, C5, C6, DL
Photo paper sizes
10x15 cm
Paper tray media weight
60 - 220 g/m²
Ports & interfaces
Standard interfaces
USB 2.0
Direct printing *
Yes
USB port
Yes
Ports & interfaces
USB 2.0 ports quantity
4
Optional connectivity
Wireless LAN
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet LAN data rates
10,100,1000 Mbit/s
Security algorithms
EAP-TLS, IPSec, PEAP, SNMPv3, SSL/TLS, WPA2-Enterprise
Mobile printing technologies
Apple AirPrint, HP ePrint, Mopria Print Service
Performance
Maximum internal memory
1536 MB
Internal storage capacity
500 GB
Card reader integrated
No
Internal memory *
1536 MB
Built-in processor
Yes
Processor frequency
800 MHz
Sound pressure level (printing)
53 dB
Sound pressure level (copying)
53 dB
Sound power level (printing)
6.7 dB
Design
Product color *
Gray, White
Market positioning *
Business
Built-in display *
Yes
Display
CGD
Display diagonal
8.07"
Touchscreen
Yes
Control type
Touch
Color display
Yes
Power
Power consumption (average operating)
703 W
Power consumption (PowerSave)
14.8 W
Power consumption (printing)
686 W
Power consumption (copying)
703 W
Power consumption (ready)
85 W
Power consumption (sleep)
14.8 W
Power consumption (off)
0.5 W
Energy Star Typical Electricity Consumption (TEC)
3.38 kWh/week
AC input voltage
110 - 240 V
AC input frequency
50/60 Hz
System requirements
Windows operating systems supported
Windows XP, Windows 8, Windows Vista, Windows 7, Windows 10
Mac operating systems supported
Mac OS X 10.7 Lion, Mac OS X 10.6 Snow Leopard
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2003, Windows Server 2008
Other operating systems supported
Linux, Novell
Operational conditions
Operating relative humidity (H-H)
10 - 70%
Recommended humidity operating range
30 - 70%
Storage temperature (T-T)
0 - 35 °C
Operating temperature (T-T)
15 - 27 °C
Storage relative humidity (H-H)
10 - 90%
Certificates
Certification
CISPR 22: 2008/EN 55022: 2010 Class A, EN 61000-3-2: 2006 +A1:2009 +A2:2009, EN 61000-3-3:2008, EN 55024: 1998+A1+A2, FCC Title 47 CFR, Part 15 Class A (USA), ICES-003, Issue 4, (Canada), GB9254-2008, GB17625.1-2003, EMC Directive 2004/108/EC with CE Marking (Europe), other EMC approvals as required by individual countries
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR, Blue Angel
Weight & dimensions
Width
29.3" (745 mm)
Depth
26.3" (668 mm)
Height
46.9" (1192 mm)
Weight
256.4 lbs (116.3 kg)
Packaging data
Package weight
298.9 lbs (135.6 kg)
Packaging content
Drivers included
Yes
Bundled software
Windows Installer, HP PCL 6 discrete driver, Mac Installer, HP Postscript emulation driver
Other features
Number of users
30 user(s)
Recommended system requirements
Windows 10, Windows 8, Windows 7, Windows Vista, Windows XP (SP2+), Windows Server 2003 (SP1+), Windows Server 2008, Windows Server 2008 R2; 200 MB available hard disk space; operating system compatible hardware system requirements, see http://www.micr
Acoustic power emissions (ready)
56 dB
Acoustic pressure emissions bystander (ready)
42 dB
Country Distributor
Singapore 1 distributor(s)
United States 1 distributor(s)