HP logo

HP Multipurpose Recycled Paper-500 sht/Letter/8.5 x 11 in

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19225
Info modified on:
29 Oct 2024, 10:14:01
End of life date:
14 Sept 2024
Bullet Points HP Multipurpose Recycled Paper-500 sht/Letter/8.5 x 11 in:
  • - Give your printed materials a professional look and feel. HP Everyday Business Paper, Glossy provides high-quality output for your everyday business materials printed in-house.
  • - Print everyday projects with confidence with paper optimized for two-sided printing and minimal show-through.
  • - A high-quality, office-weight glossy paper.
Long product name HP Multipurpose Recycled Paper-500 sht/Letter/8.5 x 11 in:

Multipurpose Recycled Paper-500 sht/Letter/8.5 x 11 in

Short summary description HP Multipurpose Recycled Paper-500 sht/Letter/8.5 x 11 in:

HP Multipurpose Recycled Paper-500 sht/Letter/8.5 x 11 in, Laser printing, Tabloid (279x432 mm), Gloss, 150 sheets, 120 g/m², White

Long summary description HP Multipurpose Recycled Paper-500 sht/Letter/8.5 x 11 in:

HP Multipurpose Recycled Paper-500 sht/Letter/8.5 x 11 in. Recommended usage: Laser printing, Paper size: Tabloid (279x432 mm), Finish type: Gloss. Width: 11" (279.4 mm), Depth: 17" (431.8 mm), Height: 0.65" (16.5 mm). Pallet weight: 2.6 lbs (1.18 kg), Number of cartons per pallet: 80 pc(s), Number of layers per pallet: 10 pc(s). Quantity per pallet: 480 pc(s), Quantity per pack: 1 pc(s). Pallet dimensions (W x D x H): 40 x 48 x 46.2" (1016 x 1219.2 x 1173.5 mm), Stacking number for pallet: 1 pc(s), Pallet dimensions (W x D x H) (imperial): 40 x 48 x 46.2"

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.