HP logo

HP LaserJet Pro 400 MFP M425dn Laser A4 1200 x 1200 DPI 33 ppm

Brand:
Product family:
Product name:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
101050
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP LaserJet Pro 400 MFP M425dn Laser A4 1200 x 1200 DPI 33 ppm:

HP LaserJet Pro 400 MFP M425dn, Laser, Mono printing, 1200 x 1200 DPI, A4, Direct printing, Black

Long summary description HP LaserJet Pro 400 MFP M425dn Laser A4 1200 x 1200 DPI 33 ppm:

HP LaserJet Pro 400 MFP M425dn. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Color scanning, Optical scanning resolution: 1200 x 1200 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Direct printing. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.