location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 26X High Yield Black Original LaserJet Toner Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
26X High Yield Black Original LaserJet Toner Cartridge
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CF226XK
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193424265510 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10650
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Jun 2024 00:14:04
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP 26X High Yield Black Original LaserJet Toner Cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original HP 26X High Yield Toner Cartridges deliver legendary HP print quality.
  • - HP 26 toner cartridges work with: HP LaserJet Pro M402, M426
  • - 1 Black (~9,900 pages)
  • - Print high-quality black text and brilliant graphics with Original HP Supplies designed for reliability.
  • - Up to 2X more pages with high-yield toner**
  • - Try HP Instant Ink - the hassle-free, money-saving ink subscription service.
  • - Get more pages from your HP printer or MFP.[1] Original HP High Yield Toner cartridges with JetIntelligence match the fast performance of your printer for consistent results. Choose toner cartridges that help your printer work its best—Original HP.
  • - Ideal for printing consistent, quality black-and-white pages at high speeds your HP printer or MFP was built for, while helping protect against fraud.
  • - Depend on Original HP 26X High Yield Toner Cartridges designed specifically for your HP printer.
  • - What's in the box: Toner cartridge; Recycling guide
Guarantee: HP's Premium Protection Warranty. This HP product is warranted to be free from defects in materials and workmanship.
Long product name HP 26X High Yield Black Original LaserJet Toner Cartridge :
The short editorial description of HP 26X High Yield Black Original LaserJet Toner Cartridge

26X High Yield Black Original LaserJet Toner Cartridge
More>>>
HP 26X High Yield Black Original LaserJet Toner Cartridge:
The official marketing text of HP 26X High Yield Black Original LaserJet Toner Cartridge as supplied by the manufacturer

Ideal for printing consistent, quality black-and-white pages at high speeds your HP printer or MFP was built for, while helping protect against fraud.

Original HP Toner cartridges with JetIntelligence help you get the most out of your printer—professional documents you can proud of, more pages at fast speeds,[1,2] and anti-fraud technology.

Short summary description HP 26X High Yield Black Original LaserJet Toner Cartridge:
This short summary of the HP 26X High Yield Black Original LaserJet Toner Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

HP 26X High Yield Black Original LaserJet Toner Cartridge, 9900 pages, Black, 1 pc(s)

Long summary description HP 26X High Yield Black Original LaserJet Toner Cartridge:
This is an auto-generated long summary of HP 26X High Yield Black Original LaserJet Toner Cartridge based on the first three specs of the first five spec groups.

HP 26X High Yield Black Original LaserJet Toner Cartridge. Black toner page yield: 9900 pages, Printing colors: Black, Quantity per pack: 1 pc(s)

More pages – and more value – than ever[1]

Be confident you’re getting more from your cartridge.[1] Original HP Toner Cartridges with JetIntelligence deliver more pages than previous versions.[1] Count on intelligent tracking of toner levels and cost-effective, high-yield options.[2,3]

Print at high speeds – without sacrificing quality

Produce consistent, quality documents at speeds your HP printer or MFP was built to achieve. Original HP Toner Cartridges with JetIntelligence are engineered to match your printer’s high-speed performance and deliver results.

Help protect against fraud and maintain quality

Help ensure you’re getting the authentic HP quality you paid for with innovative anti-fraud technology.

Help protect your investment

Get more pages from your HP printer or MFP.[1] Original HP Toner Cartridges with JetIntelligence match the fast performance of your printer to help deliver consistent results. Choose toner cartridges that help your printer work its best – Original HP

Better together. Better results.
Better together. Better results.

Original HP Cartridges are the only cartridges precisely developed with HP printers for reliable quality, results, and consistent performance.

The environmental choice.
The environmental choice.

Print with confidence – Original HP Cartridges designed with the planet in mind for easy recycling and less waste. [5]

Quality prints you can take pride in
Quality prints you can take pride in

Experience premium print quality with Original HP Cartridges designed for vibrant colour, crisp text, and rich blacks for big impact.

Designed to work first time, every time
Designed to work first time, every time

Be assured that Original HP Cartridges will consistently deliver quality results and premium performance. [4]

Page maximiser
Page maximiser

Manage your investment. Page maximiser technology delivers more pages per cartridge than before. [1]

Anti-fraud technology so you know it’s Original HP
Anti-fraud technology so you know it’s Original HP

Help ensure that you’re getting the authentic HP quality you paid for with innovative anti-fraud technology.

Help protect your investment and save time.
Help protect your investment and save time.

Help manage costs, decrease help desk calls, and plan on consistent professional-quality printing results.

Consistent results from page to page
Consistent results from page to page

Count on consistent results – from page to page and cartridge to cartridge.

Print gauge technology
Print gauge technology

Intelligently track toner levels with print gauge technology to help ensure you get the pages you paid for. [3]

High-yield cartridges available
High-yield cartridges available

Print for longer than before – get more pages per optional high-yield cartridge. [1,2]

Easy to install and replace
Easy to install and replace

Get back to business quickly. Original HP toner cartridges are easy to install and replace.

Features
Built-in drum unit
No
Compatibility *
HP LaserJet Pro M402 series, HP LaserJet Pro MFP M426 series
Quantity per pack *
1 pc(s)
Black toner cartridges quantity
1
Cartridge capacity
High (XL) Yield
Black toner page yield *
9900 pages
Type *
Original
Printing colors *
Black
Brand compatibility *
HP
Country of origin
Japan
Operational conditions
Operating temperature (T-T)
10 - 32.5 °C
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-20 - 40 °C
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
14.3" (362 mm)
Depth
4.02" (102 mm)
Height
8.94" (227 mm)
Package width
14.3" (362 mm)
Package depth
4.02" (102 mm)
Package height
8.94" (227 mm)
Package weight
30 lbs (13.6 kg)
Logistics data
Pallet width
43.2" (109.8 cm)
Pallet length
37.1" (94.2 cm)
Pallet height
50.4" (127.9 cm)
Pallet weight
447.5 lbs (203 kg)
Number of layers per pallet
5 pc(s)
Number of cartons per pallet layer
27 pc(s)
Quantity per pallet
135 pc(s)
Other features
Print technology
Laser printing
Country Distributor
Canada 1 distributor(s)
United States 1 distributor(s)
Disclaimer HP 26X High Yield Black Original LaserJet Toner Cartridge:
Disclaimer

[1] LaserJet Original Toner cartridges with JetIntelligence released after 2015. Highest capacity cartridges compared to predecessor highest capacity toner cartridges. For more information, see http://www.hp.com/go/learnaboutsupplies.
[2] HP 26X High Yield Black Original LaserJet Toner Cartridges are not included in printer purchase; Please purchase separately. Learn more at http://www.hp.com/go/learnaboutsupplies.
[4] Approximate average yield based on ISO/IEC 19752. Actual yield varies considerably based on content of printed pages and other factors. For details, see http://www.hp.com/go/learnaboutsupplies.