HP logo

HP LaserJet Pro P1606dn 600 x 600 DPI A4

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
104976
Info modified on:
07 Mar 2024, 15:34:52
Guarantee:
One-year limitedWarranty and support options vary by product, country and local legal requirements.
Long product name HP LaserJet Pro P1606dn 600 x 600 DPI A4:

LaserJet Pro P1606dn, 600 x 600 dpi, 25 ppm, A4, USB 2.0, 10/100 Ethernet

HP LaserJet Pro P1606dn 600 x 600 DPI A4:

Boost your small office's efficiency with Ethernet networking, automatic two-sided printing and easy-to-use features. Save money and energy with Instant-on Technology. Save even more energy with HP Auto-On/Auto-Off Technology.

Features

Handle the printing demands of a busy small office with this fast HP LaserJet printer.
- Connect and share this compact printer within a small office, using built-in 10/100 Ethernet networking.
- Print documents fast at up to 25 ppm A4.
- Get a first page out in as fast as 7 seconds from Powersave (Auto-Off) with Instant-on Technology.
- Choose the media that suits your business purpose as the 250-sheet paper tray and 10-sheet priority input slot handle a wide variety of media types such as card stock, transparencies, labels, envelopes and paper.

Stay on task with easy mobile printing and fast setup.
- Print from virtually anywhere with HP ePrint. Easily print from smartphones or other Internet-capable devices. And with AirPrint™ you can simply print wirelessly from your iPad®, iPhone®, and iPod touch®.
- Plug and print in as fast as two minutes – no CD required with HP Smart Install.
- Set up and start printing right away with an easy-to-use, intuitive control panel.
- Receive consistent, outstanding results with Original HP cartridges, and easily reorder with HP SureSupply.

Choose a printer that helps you save paper, energy and money.
- Get up to 50 percent energy savings over competitive laser products, using Instant-on Technology.
- Save even more with HP Auto-On/Auto-Off Technology[6] which senses your printing activity, turning on and off automatically.
- Save paper with automatic two-sided printing and reduce wasted paper by printing only the content you want, using HP Smart Web Printing.
- HP helps reduce your environmental impact with less packaging, plus free cartridge recycling with HP Planet Partners.

Make a professional impression with cost-effective laser printing.
- Produce professional-quality business prints with bold, crisp text and sharp images.
- Receive improved print quality with HP FastRes 1200 which delivers smaller print files, crisp text, even tones and smooth business graphics.
- Save space and reduce printer noise with an ultra-compact, space-saving printer with a "quiet" mode.
- Support for HP PCL 5e enables effective, reliable processing of documents and helps ensure consistent communication across a wide range of devices.

Short summary description HP LaserJet Pro P1606dn 600 x 600 DPI A4:

HP LaserJet Pro P1606dn, Laser, 600 x 600 DPI, A4, 25 ppm, Duplex printing, Network ready

Long summary description HP LaserJet Pro P1606dn 600 x 600 DPI A4:

HP LaserJet Pro P1606dn. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 8000 pages per month. Maximum resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 25 ppm, Duplex printing. Network ready

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.