location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet Enterprise CP5525dn Color

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Enterprise CP5525dn
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CE708A show
Show alternative article codes used in the online market place
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 290825
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:28:18
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 01 May 2014
Product end of life date
Bullet Points HP LaserJet Enterprise CP5525dn Color
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laser Color
  • - 30 ppm
  • - Duplex printing
  • - Ethernet LAN
  • - Maximum duty cycle: 120000 pages per month
  • - Total input capacity: 850 sheets Total output capacity: 300 sheets
  • - Internal memory: 1024 MB 800 MHz
Guarantee: One-year, onsite
Long product name HP LaserJet Enterprise CP5525dn Color :
The short editorial description of HP LaserJet Enterprise CP5525dn Color

HP Color LaserJet Enterprise CP5525dn Printer CP5520/CP5525 series
More>>>
HP LaserJet Enterprise CP5525dn Color:
The official marketing text of HP LaserJet Enterprise CP5525dn Color as supplied by the manufacturer






Short summary description HP LaserJet Enterprise CP5525dn Color:
This short summary of the HP LaserJet Enterprise CP5525dn Color data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet Enterprise CP5525dn, Laser, Color, 30 ppm, Duplex printing, Network ready, Black, Gray

Long summary description HP LaserJet Enterprise CP5525dn Color:
This is an auto-generated long summary of HP LaserJet Enterprise CP5525dn Color based on the first three specs of the first five spec groups.

HP LaserJet Enterprise CP5525dn. Print technology: Laser, Color. Number of print cartridges: 4, Maximum duty cycle: 120000 pages per month. Print speed (black, normal quality, A4/US Letter): 30 ppm, Duplex printing. Network ready. Product color: Black, Gray

Printing
Print speed (color, normal quality, A4/US Letter)
30 ppm
Color *
Yes
Print technology *
Laser
Duplex printing *
Yes
Print speed (black, normal quality, A4/US Letter) *
30 ppm
Print speed (black, normal quality, A3)
15 ppm
Print speed (color, normal quality, A3)
15 ppm
Features
Maximum duty cycle *
120000 pages per month
Number of print cartridges *
4
Input & output capacity
Total input capacity *
850 sheets
Total output capacity *
300 sheets
Maximum input capacity
1350 sheets
Maximum output capacity
300 sheets
Paper handling
ISO A-series sizes (A0...A9) *
A3, A4, A5
Duplex media weight
60 - 120 plain papers, up - 160 coated papers
Media types supported
Paper (extra heavy, glossy, heavy, heavy glossy, high gloss images, intermediate, light, plain, recycle, tough), envelopes, labels, cardstock, transparencies
Media size (tray 1)
A3; A4; A5; B4 (JIS); B5; B5 (JIS); C5; DL; SRA3
Media weight (tray 1)
60 to 220 g/m²
Network
Network ready
Yes
Wi-Fi *
No
Ethernet LAN *
Yes
Supported network protocols (IPv4)
IPv4/IPv6: Apple Bonjour Compatible (Mac OS 10.2.4 or higher), SNMPv1/v2c/v3, HTTP, HTTPS, FTP, TFTP, Port 9100, LPD, WS Discovery, IPP, Secure-IPP, IPsec/Firewall; IPv6: DHCPv6, MLDv1, ICMPv6; IPv4: Auto-IP, SLP, Telnet, IGMPv2, BOOTP/DHCP, WINS, IP Direct Mode, WS Print; Other: NetWare NDS, Bindery, NDPS, iPrint
Performance
Internal memory *
1024 MB
Maximum internal memory
1000 MB
Processor model
Intel X86-VR
Processor frequency
800 MHz
Design
Product color *
Black, Gray
Power
Power consumption (printing) *
620 W
Power consumption (off)
0.5 W
System requirements
Minimum system requirements for Macintosh
Mac OS X v10.4 or higher; Operating System compatible hardware system requirements, see: http://; 150 MB free hard disk space
Operational conditions
Operating temperature (T-T)
15 - 27 °C
Storage temperature (T-T)
0 - 35 °C
Operating relative humidity (H-H)
10 - 70%
Storage relative humidity (H-H)
10 - 90%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Maximum dimensions (W x D x H)
33.1 x 38.4 x 18.3" (840 x 975 x 465 mm)
Width
21.4" (544 mm)
Depth
23.1" (586 mm)
Height
18.3" (465 mm)
Weight
117.9 lbs (53.5 kg)
Dimensions (WxDxH)
21.4 x 23.1 x 18.3" (544 x 586 x 465 mm)
Packaging data
Package weight
187.4 lbs (85 kg)
Packaging content
Bundled software
Print drivers and installation software on CD: Windows print driver (HP PCL 6 discrete), SNP alerts, Mac print driver
Other features
Print quality (black, normal quality)
600 DPI
Recommended operating temperature range (T-T)
17 - 25 °C
I/O ports
1 Hi-Speed USB 2.0; 1 Gigabit Ethernet 10/100/1000, IPv6, BiDi; 1 EIO
Custom media sizes
Tray 1: 76 x 127 to 320 x 470 mm; tray 2 and 3, optional tray 4: 148 x 210 to 297 x 432 mm
Standard media sizes
A3; A4; A5; B4 (JIS); B5; B5 (JIS); C5; DL; SRA3
Print margin bottom (A4)
0.197" (5 mm)
Print margin left (A4)
0.197" (5 mm)
Print margin right (A4)
0.197" (5 mm)
Print margin top (A4)
0.197" (5 mm)
Typefaces
105 internal TrueType fonts scalable in HP PCL, 92 internal scalable fonts in HP Postscript Level 3 emulation (Euro symbol built-in); additional font solutions available via third-party flash memory cards
Media weights by paper path
Tray 1: 60 to 220 g/m²; tray 2 and 3, optional tray 4: 60 to 120 g/m² plain papers, up to 160 g/m² coated papers
Minimum system requirements
Windows 7; Windows Vista; Microsoft Windows XP SP2 or higher, Server 2003, Server 2008; OS Compatible hardware system requirements, see http:// system requirements; 220 MB available hard disk space
Envelope feeder
No
Printer smart software features
HP Smart Install; 4-line colour graphical control panel; compact design; HP ePrint, print from anywhere, anytime from mobile devices; Walk-up USB; Cartridges ship in printer and include auto seal removal
Printer management
HP Web Jetadmin; Status Notification Pop-up (SNP) for domains less than 100 users
Acoustic power emissions
6.6 B(A)
Power requirements
Input voltage: 220 to 240 VAC (- 10/+ 6%), 50/60 Hz (+/- 2 Hz)
Print quality (color, best quality)
600 DPI
Duplex print options
Automatic (standard)
Electromagnetic compatibility
CISPR 22: 2005+A1/EN 55022: 2006 +A1 Class A, EN 61000-3-2: 2006, EN 61000-3-3: 1995+A1 +A2, EN 55024: 1998+A1+A2, FCC Title 47 CFR, GB 9254-2008, EMC Directive 2004/108/EC with CE Marking (Europe), other EMC approvals as required by individual countries
Standard input trays
3
Print quality (black, best quality)
600 x 600 DPI
Wireless option type
Optional, enabled with purchase of a hardware accessory
Standard output capacity for transparencies
300 sheets
Driver updates
Latest drivers for all supported operating systems available at http:///support/cljcp5525. If no access to the Internet, see support flyer that came in printer box
Duplex supported media size
A3; A4; B4; B5 (JIS); SRA3
Media handling
Sheetfeed
Control panel
5.2 cm, 4-line colour, graphical and text, LCD control panel display; 7 job control buttons (Menu, Select, Stop, Back/Exit, Help, Up arrow, Down arrow); 3 LED status lights (Attention, Data, Ready); Enhanced help with animated graphics; Walk-up USB port with cover
Maximum paper trays
4
Media size (tray 2)
A3; A4; A5; B4 (JIS); B5; B5 (JIS); C5; DL
Media type and capacity (tray 2)
sheets: 250; transparencies: 50
Media weight (tray 2)
60 to 120 g/m² plain papers, up to 160 g/m² coated papers
Media weight (tray 3)
60 to 120 g/m² plain papers, up to 160 g/m² coated papers
Paper handling optional/input
Optional 500-sheet input tray
Paper handling standard/input
100-sheet multipurpose tray, 250-sheet input tray 2, 500-sheet input tray 3, automatic two-sided printing
Paper handling standard/output
300-sheet output bin
Safety
IEC 60950-1 (International); EN 60950-1+A11 (EU); IEC 60825-1+A1+A2; GS License (Europe); EN 60825-1+A1+A2 (Class 1 Laser/LED Device); Low Voltage Directive 2006/95/EC with CE Marking (Europe); other safety approvals as required by individual countries
Security management description
Management security: SNMPv3, SSL/TLS, 802.1X authentication (EAP- PEAP, EAP-TLS), IPP over TLS, IPsec/Firewall with Certificate, Pre-Shared Key Authentication, and Kerberos Authentication; Support for WJA-10 IPsec Configuration using IPsec Plug-in
Compatible operating systems
Windows 7 32-bit and 64-bit; Windows Vista 32-bit and 64-bit; Microsoft Windows XP 32-bit or 64-bit (SP2 or higher), Server 2008 32-bit and 64-bit, and 2008 R2 Edition, Server 2003 32-bit and 64-bit, Citrix and Windows Terminal Services (see whitepapers at http:///go/upd, Documentation tab); Novell (see http:///iprint); Mac OS X v10.4 or higher; Linux (see http://); UNIX, SAP device types
PictBridge
No
Acoustic pressure emissions bystander (active, print, copy or scan)
49 dB(A)
First page out (black&white, A4, ready)
10 s
Automatic paper sensor
Yes
SureSupply supported
Yes
Typical electricity consumption (TEC) number
5.644 kWh/Week
Package dimensions (WxDxH)
39.2 x 30.2 x 32.4" (995 x 767 x 822 mm)
Country Distributor
United Kingdom 1 distributor(s)