HP logo

HP LaserJet MFP ADF Maintenance Kit

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
453471
Info modified on:
12 Jun 2025, 18:47:43
Short summary description HP LaserJet MFP ADF Maintenance Kit:

HP LaserJet MFP ADF Maintenance Kit, Maintenance kit, China, CE248A, HP, HP Color LaserJet CM4540 MFP / HP LaserJet M4555, M4555h, M4555f, M4555fskm, Enterprise

Long summary description HP LaserJet MFP ADF Maintenance Kit:

HP LaserJet MFP ADF Maintenance Kit. Product type: Maintenance kit, Country of origin: China, OEM code: CE248A. Width: 6.3" (160 mm), Depth: 4.72" (120 mm), Height: 1.57" (40 mm). Quantity per pack: 1 pc(s), Package weight: 8.82 oz (250 g), Package width: 6.3" (160 mm). Quantity per pallet: 736 pc(s), Number of layers per pallet: 2 pc(s), Number of cartons per pallet layer: 1 pc(s). Package dimensions (WxDxH): 6.3 x 4.72 x 1.57" (160 x 120 x 40 mm), Page yield footnote: 90000 pages, Pallet dimensions (W x D x H): 28.3 x 23.2 x 56.7" (720 x 590 x 1440 mm)

Video
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.