HP logo

HP LaserJet Enterprise 500 color MFP M575f

Brand:
Product family:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
191728
Info modified on:
09 Mar 2024, 14:28:18
End of life date:
03 Jan 2018
Short summary description HP LaserJet Enterprise 500 color MFP M575f:

HP LaserJet Enterprise 500 color MFP M575f, Laser, Color printing, 1200 x 1200 DPI, Color copying, A4, Black, Gray

Long summary description HP LaserJet Enterprise 500 color MFP M575f:

HP LaserJet Enterprise 500 color MFP M575f. Print technology: Laser, Printing: Color printing, Maximum resolution: 1200 x 1200 DPI, Print speed (color, normal quality, A4/US Letter): 31 ppm. Copying: Color copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Color scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Product color: Black, Gray

Reasons to buy
Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.