location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Color LaserJet CP3525dn Refurbished Printer

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Color LaserJet CP3525dn Refurbished Printer
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CC470AR
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884420243427 show
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by HP
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7298
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Dec 2021 09:47:30
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 03 Dec 2012
Product end of life date
Bullet Points HP Color LaserJet CP3525dn Refurbished Printer
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Easily print eye-catching color and black-and-white documents at speeds up to 30 ppm. Produce your own professional-quality brochures, flyers, postcards and newsletters in the comfort of your office on your timeframe.
  • - Enjoy the flexibility of having the option to print in black or color, while efficiently managing color usage with the HP award-winning[3] Color Access Control. Plus, print black pages for the same cost as on a black-and-white HP LaserJet.[2]
  • - Create impressive brochures, newsletters and other marketing materials yourself using HP ColorSphere toner and Original HP specialty media. Replenish paper less often with two-sided printing and an additional paper tray available on select models[5].
  • - Get performance you can count on with this color laser printer. Take control of your print jobs with the color display and easy-access paper tray. Enjoy stress-free maintenance with easy-to-replace supplies and alerts from HP SureSupply[4].
Guarantee: One-year, onsite warranty
Long product name HP Color LaserJet CP3525dn Refurbished Printer :
The short editorial description of HP Color LaserJet CP3525dn Refurbished Printer

Color LaserJet CP3525dn Refurbished Printer
More>>>
HP Color LaserJet CP3525dn Refurbished Printer:
The official marketing text of HP Color LaserJet CP3525dn Refurbished Printer as supplied by the manufacturer

Quickly produce eye-catching documents, brochures and other marketing materials in your own office using this fast, powerfully networked, affordable color laser printer. Boost productivity and save paper with two-sided printing.

Short summary description HP Color LaserJet CP3525dn Refurbished Printer:
This short summary of the HP Color LaserJet CP3525dn Refurbished Printer data-sheet is auto-generated and uses the product title and the first six key specs.

HP Color LaserJet CP3525dn Refurbished Printer

Long summary description HP Color LaserJet CP3525dn Refurbished Printer:
This is an auto-generated long summary of HP Color LaserJet CP3525dn Refurbished Printer based on the first three specs of the first five spec groups.

HP Color LaserJet CP3525dn Refurbished Printer

Get impressive results—fast

Boost productivity with print speeds up to 30 ppm black and color
Typical office print job Time To Completion can be nearly 3.5 times faster with Instant-on Technology[1]
Get outstanding print quality and sharp images with HP ImageREt 3600 and improved HP ColorSphere toner

Maximize productivity and savings

Print black pages for the same cost as on a black-and-white HP LaserJet[2]
Easily control color usage with the HP award-winning[3] Color Access Control technology
Process complex print jobs faster by expanding onboard memory from 256MB up to 1GB

Create professional-quality marketing materials

Print a wide variety of documents from 4 x 6 to 8.5 x 14 inches on plain or glossy media
Produce print shop-quality documents with HP ColorSphere toner and Original HP specialty media
Print with fewer interruptions—up to 850 sheets at a time—with the optional 500-sheet paper tray[5]

Disclaimer HP Color LaserJet CP3525dn Refurbished Printer:
Disclaimer

[1]Instant-on Technology uses cutting-edge fuser technology to produce the first page faster when a printer is coming out of low power mode so your print job is done sooner. An InfoTrends study shows the typical office print job is three to five pages long: http://www.infotrends.com/public/Content/Presentations/officeprinteruse.pdf. Time To Completion of a typical office print job tested on HP and select competing products. Actual results may vary.
[2]Compared to HP LJ P3005 printer series, using HP Q7551X print cartridge. Yields established using ISO/IEC test standards. Actual yields and costs vary considerably depending on images printed, number of color pages printed and other factors (including frequency of TCU replacement).
[3]Buyer's Lab gave HP an "Outstanding Achievement" award in December 2007 for the extensive color control features included with its laser printers and multifunction products.
[5]Not included. Please purchase separately.