location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Color LaserJet CM2320n Multifunction Printer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Color LaserJet CM2320n Multifunction Printer
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CC434A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0883585419937 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 35423
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2022 13:41:32
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 May 2012
Product end of life date
data sheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Color LaserJet CM2320n Multifunction Printer
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Start printing, scanning and copying from one networked color MFP and take office productivity to new levels. Available fax capabilities keep communication open. Print black pages for the same cost as black prints on an HP black-and-white LaserJet[3].
  • - From installation and maintenance to using and sharing—this networked laser multifunction printer is easy in every way. Get started with the set-up wizard. Take control with the color graphics display[4]. Keep going with the easy-to-replace supplies.
  • - Make an impact with your marketing materials with help from this laser multifunction printer. Create your own high-quality marketing collateral to save time and money. Get the printing and business results you're looking for in an affordable MFP.
  • - Stop going to the print shop—get the same quality color in your own office. Produce consistent color with an HP MFP without the effort or cost of a print shop. Professional results come from HP ColorSphere toner and ImageREt 3600.
Guarantee: One-year, on-site repair, limited hardware HP warranty, telephone and Web support (varies according to region)
Long product name HP Color LaserJet CM2320n Multifunction Printer :
The short editorial description of HP Color LaserJet CM2320n Multifunction Printer

Color LaserJet CM2320n Multifunction Printer
More>>>
HP Color LaserJet CM2320n Multifunction Printer:
The official marketing text of HP Color LaserJet CM2320n Multifunction Printer as supplied by the manufacturer

The reliable MFP for your business—get professional color laser prints plus scan, copy, scan to e-mail[1], networking and available fax functions. Boost productivity and enjoy an easy user experience.

Short summary description HP Color LaserJet CM2320n Multifunction Printer:
This short summary of the HP Color LaserJet CM2320n Multifunction Printer data-sheet is auto-generated and uses the product title and the first six key specs.

HP Color LaserJet CM2320n Multifunction Printer

Long summary description HP Color LaserJet CM2320n Multifunction Printer:
This is an auto-generated long summary of HP Color LaserJet CM2320n Multifunction Printer based on the first three specs of the first five spec groups.

HP Color LaserJet CM2320n Multifunction Printer

Take productivity to new levels

Rapidly finish both black and color print and copy jobs at up to 21 ppm
Typical office print job Time To Completion can be nearly three times faster with Instant-on Technology[2]
Instant-on Copy with LED-based technology delivers your first copy in seconds
Print black for the same cost per page as black printing on an HP black-and-white LaserJet[3]

Easy in every way

Scan documents, bound files and 3-D objects with ease on flatbed scanner
Finish big jobs and reduce interventions using the 250-sheet paper tray and 50-sheet multipurpose tray
Load documents and walk away—copy, scan and fax[4] unattended with 50-page automatic document feeder
Easily share this MFP and improve efficiency by connecting to your network

Make your move with easy-to-use marketing tools

Produce high-impact, customized marketing materials that can be modified in house to save you money
Print right away using samples, templates and discounts in the HP In-house Marketing Starter Kit
Create professional-looking marketing materials with improved HP ColorSphere toner
Print a wide variety of documents from 4 x 6 to 8.5 x 14 inch on plain or glossy media.

Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 21:32:24
Uk has collected 15 expert reviews for HP Color LaserJet CM2320n Multifunction Printer and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
macworld.co.uk
Updated:
2016-12-27 23:41:48
HP’s CM2320fxi is a multifunction beast that boasts scanning, copying and fax facilities, as well a selection of card-reader slots (SD, Memory Stick, Memory Stick Duo, SD/MMC, and Compact Flash) handily placed on the front of the unit – unusual on a la...
Good Good colour output, crisp clear text, automatic document feeder simplifies large scanning tasks...
Bad Slightly muddy shadows on photo quality output...
80%
goodgearguide.com.au
Updated:
2016-12-27 23:41:48
This HP Colour LaserJet CM2320nf is compact and well designed, but its black toner is particularly expensive. The HP Colour LaserJet CM2320nf has a fairly basic set of features. In addition to the 250-sheet main input tray and 50-sheet multipurpose tray, a 550-sheet extra tray is available. The automatic document feeder (ADF) holds 50 sheets for copying or scanning. Disappointingly, it cant perform automatic duplexing, but helpful on-screen prompts walk you through the manual process. The HP C...
Good Text output is outstanding...
Bad No automatic duplexing, expensive toner...
Bottom line The HP Color LaserJet CM2320nf could fit well in a small office that prints or copies limited quantities of documents and graphics. If duplexing is high on your list of desirable features, however, you need to look elsewhere...
80%
pcadvisor.co.uk
Updated:
2016-12-27 23:41:48
Product Code: CC436A#ABU The HP Color LaserJet CM2320nf colour laser multifunction printer would be a good choice for a small office with a light workload. This HP Color LaserJet CM2320nf is compact and well designed, but its black toner is particul...
Bottom line The HP Color LaserJet CM2320nf could fit well in a small office that prints or copies limited quantities of documents and graphics. If duplexing is high on your list of desirable features, however, you need to look elsewhere. Susan Silvius Lowest onli...
80%
expertreviews.co.uk
Updated:
2016-12-27 23:41:48
HPs CM2320fxi MFP is equipped to fulfil every printing task a small to medium office needs to undertake, with a monthly duty cycle of up to 40,000 pages. It has a fax machine, an automatic duplexer and a total paper capacity of 550 sheets of A4 tha...
80%
pcworld.com_techhive.com
Updated:
2011-09-26 21:32:23
The HP Color LaserJet CM2320nf color laser multifunction printer would be a good choice for a small office with a light workload. This $599 (as of April 6, 2009) MFP is compact and well designed, but its black toner is particularly expensive. Would You...
Good Low sticker price; intuitive design, Easy setup and maintenance...
Bad Expensive black toner, Inconsistent scan quality...
83%
mymac.com
Updated:
2011-09-26 21:32:23
Color LaserJet CM2320n Multifunction Printer Copier ScannerCompany: HPThere are two major reasons to choose a laser multifunction printer over a much less expensive inkjet competitor: print output speed and quantity. You may not save money on CM2320s...
80%
hardwarecentral.com
Updated:
2011-09-26 21:32:23
Why are color laser all-in-one shoppers like muscle car owners? According to HP, its because theyre willing to give up a few frills in exchange for dazzling performance: This $599 printer/scanner/copier lacks faxing, flash-card, and duplex capabiliti...
0%
toptenreviews.com
Updated:
2016-12-27 23:41:48
Whether you are looking for an office printer or a printer with multifunctional tools, the HP Color LaserJet CM2320nf has an assortment of features that may fit your needs. This laser printer can print, scan, fax and copy. It features a monthly duty cy...
Bottom line This laser printer is powerful enough to meet the demands of a busy office, but it lacks several key features...
50%
infoworld.com
Updated:
2016-12-27 23:41:48
The HP Color LaserJet CM2320nf could fit well in a small office that prints or copies limited quantities of documents and graphics. If duplexing is high on your list of desirable features, however, consider the slightly more expensive Brother MFC-9450CDN.
70%
techworld.com
Updated:
2016-12-27 23:41:48
This HP Color LaserJet CM2320nf is compact and well designed, but its black toner is particularly expensive.The HP Color LaserJet CM2320nf has a fairly basic set of features. In addition to the 250-sheet main input tray and 50-sheet multipurpose tray...
Bottom line The HP Color LaserJet CM2320nf could fit well in a small office that prints or copies limited quantities of documents and graphics. If duplexing is high on your list of desirable features, however, you need to look elsewhere...
0%
printercomparison.com
Updated:
2016-12-27 23:41:48
The HP Color Laserjet CM2320nf multifunction printer could be the perfect machine for your office. It is a 4-in-1 device (print, scan, copy and fax) that features fast print speeds, a 40,000 page monthly duty cycle and a first page out in less than 2...
Bottom line The HP Laserjet CM2320nf multifunction printer is targeted at small and medium businesses because of the compact design, quick print speeds, 40,000 quality black and color pages a month, and four useful devices. That’s naming just a few; the CM2320nf...
0%
gcn.com
Updated:
2016-12-27 23:41:48
599 HP’S COLOR LASERJET CM2320 comes with an extremely low $599 price tag. But if that had been its only great feature, it wouldn’t have gotten such good grades. The GCN Lab tested tests eight multifunction printers suitable for small, midsize...
Good Good value, good print quality.
Bad Long graphical times, unit stops to clean itself in the middle of print jobs.
0%
pcmag.com
Updated:
2016-12-27 23:41:48
In most ways, the HP Color LaserJet CM2320nf MFP ($699 direct) is one of the best color laser all-in-ones (AIOs) yet for the price. It offers good speed and output quality plus almost any AIO function you can think of. Unfortunately, it stubs its to...
Good Reasonably fast. High-quality graphic and photo output. Fifty-page ADF. Standalone fax, copier, and e-mail sender.
Bad No duplexer option. Network scanning requires manual setup.
Bottom line The HP Color LaserJet CM2320nf MFP offers almost all the right features but lacks an option for printing on both sides of a page...
80%
Disclaimer HP Color LaserJet CM2320n Multifunction Printer:
Disclaimer

[4]Standard on CM2320nf and CM2320fxi models only. Two line monochrome LCD display standard on CM2320n.