HP logo

HP LaserJet CP1518ni Color 600 x 600 DPI A4

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36002
Info modified on:
11 Jul 2022, 13:41:02
End of life date:
28 Feb 2011
Short summary description HP LaserJet CP1518ni Color 600 x 600 DPI A4:

HP LaserJet CP1518ni, Laser, Color, 600 x 600 DPI, A4, 12 ppm, Network ready

Long summary description HP LaserJet CP1518ni Color 600 x 600 DPI A4:

HP LaserJet CP1518ni. Print technology: Laser, Color. Number of print cartridges: 4, Maximum duty cycle: 30000 pages per month. Maximum resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 12 ppm. Network ready. Product color: Gray

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.