location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Deskjet D2530 Printer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Deskjet D2530 Printer
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CB673A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0883585617456 show
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21907
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Jan 2021 01:32:21
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 21 Jan 2010
Product end of life date
Bullet Points HP Deskjet D2530 Printer
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Your prints will look anything but everyday with this high-quality inkjet printer. From homework to borderless photos, it delivers long-lasting prints. Print laser-quality black or vivid color using one easy-to-replace HP Vivera ink cartridge.
  • - Count on this inkjet printer for consistent performance—HP has been chosen as the world's most reliable printer brand.[1] You can save money with efficient use of ink and energy. Print up to 3 times more pages with HP high-capacity ink cartridges[4].
  • - After a quick set up you'll see this inkjet printer is made for easy, dependable printing. Save paper by canceling print mistakes with the touch of a button. And print from the web easily, without cut off pages, thanks to HP Smart Web Printing.
Guarantee: One-year limited hardware warranty backed by HP Customer Care, service and support; one-year technical phone support.
Long product name HP Deskjet D2530 Printer :
The short editorial description of HP Deskjet D2530 Printer

Deskjet D2530 Printer
More>>>
HP Deskjet D2530 Printer:
The official marketing text of HP Deskjet D2530 Printer as supplied by the manufacturer

Go beyond the basics with this easy-to-use, fast, dependable and affordable inkjet printer. Achieve laser-quality black prints and vivid photos with HP Vivera inks. It also features a print-cancel button for added convenience.

Short summary description HP Deskjet D2530 Printer:
This short summary of the HP Deskjet D2530 Printer data-sheet is auto-generated and uses the product title and the first six key specs.

HP Deskjet D2530 Printer

Long summary description HP Deskjet D2530 Printer:
This is an auto-generated long summary of HP Deskjet D2530 Printer based on the first three specs of the first five spec groups.

HP Deskjet D2530 Printer

Make everyday projects a breeze

Quickly print up to 26 pages per minute black; up to 20 pages per minute color[4]
Print laser-quality black text and vivid color graphics and photos using HP Vivera inks
Print your own borderless 4 x 6-inch photos up to panorama-size
See the difference—laser-quality black text, vivid color graphics and photos, using HP Vivera inks

Great printing for the long term

Rely on HP Deskjet printers the world’s top-selling printer brand—celebrating 20 years of excellence
HP—chosen by consumers as the world's most reliable printer brand[1]
You can save ink and money using efficient HP ink cartridges
Print 3 times more black pages and 2 times more color pages, using high-capacity ink cartridges[3]

Easy is what it's all about

Set up quickly and easily thanks to user-friendly software and hardware
Stop unwanted prints to save ink and paper using print-cancel button
Print web pages easily and combine content from web sites on one print with HP Smart Web Printing[2]

Disclaimer HP Deskjet D2530 Printer:
Disclaimer

[1]Based on worldwide consumer research in 2006 by Millward Brown.
[2]Not compatible with Windows 2000 or Macintosh operating systems.
[3]Compared to the HP 60XL Black and Tri-color Ink Cartridge. High-capacity HP ink cartridges not included; please purchase separately.
[4]After first page; see http://www.hp.com/go/inkjetprinter for details. The Deskjet D2530 printer ships with tri-color print cartridge only: up to 16 ppm black and color, for speeds up to 26 ppm and 20 ppm color purchase optional black cartridge (sold separately).