location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Deskjet D4260 Printer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Deskjet D4260 Printer
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CB641A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0808736785709 show
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21415
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 01 Nov 2011
Product end of life date
Bullet Points HP Deskjet D4260 Printer
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Count on HP Deskjets for outstanding reliability and fast print speeds. Get professional productivity you can rely on—print at up to 30 ppm black and 23 ppm color[7]. Get more affordable page printing with new high-capacity replacement ink cartridges.[5]
  • - Get consistent results with convenient features. HP Smart Web Printing prevents cut-off edges.[6] A front USB port easily transfers images to your PC. Efficiently manage printing with an ink-status display, auto ink backup and print-cancel button.
  • - Print web pages, documents, photos and more with this versatile HP Deskjet printer. Get long-lasting results that resist fading for decades.[1] Print standard and custom-size photos in true-to-life color, and personalize CD and DVD tattoos.
Long product name HP Deskjet D4260 Printer :
The short editorial description of HP Deskjet D4260 Printer

Deskjet D4260 Printer
More>>>
HP Deskjet D4260 Printer:
The official marketing text of HP Deskjet D4260 Printer as supplied by the manufacturer

Get crisp, professional documents with vivid colors and photos using a fast printer that is made to last. Print documents and web pages at up to 30 ppm black and 23 ppm color[7]. New large-capacity inkjet cartridges deliver more affordable printing.

Short summary description HP Deskjet D4260 Printer:
This short summary of the HP Deskjet D4260 Printer data-sheet is auto-generated and uses the product title and the first six key specs.

HP Deskjet D4260 Printer

Long summary description HP Deskjet D4260 Printer:
This is an auto-generated long summary of HP Deskjet D4260 Printer based on the first three specs of the first five spec groups.

HP Deskjet D4260 Printer

Get proven reliability and all-around performance

Fast and efficient document printing—up to 30 ppm black and 23 ppm color[7].
Print worry-free using a printer built with HP award-winning reliability.
Count on a printer that's made to last—this printer delivers long-lasting, consistent performance.
Rely on excellence—PC Magazine has designated HP as a Readers' Choice for 15 years in a row.
Affordable printing and fewer cartridge changes with high-capacity replacement inkjet cartridges.[5]

Achieve easy, efficient and convenient printing

Printing made simple—easily print everyday documents, web pages and photos.
Print what you see—HP Smart Web Printing ensures you get usable web pages without cut-off edges.[6]
Move images to PC from cameras and other devices using a convenient, front-facing USB port.
Cancel unwanted print jobs at the touch of a button and save ink and paper.
Complete your print jobs with ink status display and auto ink-backup capability.

Get great results for everything you print

Print long-lasting documents that maintain text and color quality for decades without fading.[1]
Print in standard and custom sizes, with or without borders, from 4 x 6-inch to panorama.[3]
Easily edit, print and share photos—a one-touch button opens included photo software.
Print photos in a wider range of colors in optional 6-ink color[2] using HP Vivera inks.
Easily personalize any CD or DVD by printing crisp text and color images onto HP CD/DVD Tattoos.[4]

Source Testseek summary Average rating
Reviews
Updated:
2015-06-25 06:37:22
Uk has collected 5 expert reviews for HP Deskjet D4260 printer inkjet printer and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Disclaimer HP Deskjet D4260 Printer:
Disclaimer

[1]Based on paper-industry predictions for acid-free papers, colorant stability data at room temperature based on similar systems tested per ISO 11798 and ISO 18909.
[2]6-ink printing available with purchase of optional HP 348 Photo Inkjet Cartridge, sold separately.
[3]Using brochure and photo papers for borderless printing.
[4]HP CD/DVD Tattoos not included. Must be purchased separately.
[5]Not included, please purchase separately.
[6]Requires Microsoft Internet Explorer 6.0.
[7]After first page; see http://www.hp.com/go/inkjetprinter for details.