HP logo

HP EliteDisplay E231 computer monitor 23" 1920 x 1080 pixels Full HD LED Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
355495
Info modified on:
30 Dec 2024, 17:23:58
Short summary description HP EliteDisplay E231 computer monitor 23" 1920 x 1080 pixels Full HD LED Black:

HP EliteDisplay E231, 23", 1920 x 1080 pixels, Full HD, LED, 5 ms, Black

Long summary description HP EliteDisplay E231 computer monitor 23" 1920 x 1080 pixels Full HD LED Black:

HP EliteDisplay E231. Display diagonal: 23", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Display surface: Matt, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. USB hub version: 2.0. VESA mounting, Height adjustment. Product color: Black

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.