HP logo

HP ProDisplay P201m computer monitor 20" 1600 x 900 pixels LED Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38000
Info modified on:
25 Nov 2022, 10:14:46
Short summary description HP ProDisplay P201m computer monitor 20" 1600 x 900 pixels LED Black:

HP ProDisplay P201m, 20", 1600 x 900 pixels, LED, LED, 5 ms, Black

Long summary description HP ProDisplay P201m computer monitor 20" 1600 x 900 pixels LED Black:

HP ProDisplay P201m. Display diagonal: 20", Display resolution: 1600 x 900 pixels, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. VESA mounting. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.