HP logo

HP ProDisplay P201 computer monitor 20" 1600 x 900 pixels Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60985
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP ProDisplay P201 computer monitor 20" 1600 x 900 pixels Black:

HP ProDisplay P201, 20", 1600 x 900 pixels, LED, 5 ms, Black

Long summary description HP ProDisplay P201 computer monitor 20" 1600 x 900 pixels Black:

HP ProDisplay P201. Display diagonal: 20", Display resolution: 1600 x 900 pixels. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. VESA mounting. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.